3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Win Source Part Number: 1186652-HD16-3-96S
Category: Connectors, Interconnects>Circul
Series: HD10
Type: For Female Sockets
Number of Positions: 3
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Gray
Standard Package: 1
Shell Size - Insert: 3-96
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 125°C
Shell Material: Polyamide (PA), Nylon, Glass Filled
Insert Material: Polyamide (PA), Nylon, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: TE Connectivity Deutsch Connectors
Other Names: 1734-1302,-HD16-3-96
Base Product Number: HD16
3-Pos Crimp Circular Connector, Female, 13A, IP68, Grey Product overview: HD16-3-96S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD16-3-96S can be used for catalog matching and distributor lookup.
Deutsch HD16-3-96S Circular Connector
Deutsch HD16-3-96S Circular Connector
CONN PLUG HSG FMALE 3POS INLINE
CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:HD10 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Threaded Rear
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | LADD Distribution | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-1302-ND | 1186652-HD16-3-96S | 436-HD16-3-96S | 425402 | HD16-3-96S | 52Y0935 | HD16-3-96S |
| Product Name | Circular Connector Housings | Connectors, Interconnects - Circular Connectors - Housings | 13A Electronic Connector | Industrial Circular Connectors | Circular Connector Housings | Circular Conn, Plug, 3Pos, Cable; Product Range Deutsch - Te Connectivity | Circular / Cylindrical Connector - HD10 Series |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable mount | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 16 AWG | 16 AWG | |||||
| Gender | Male / Plug | Male / Plug; Female / Jack | Male / Plug | Male / Plug | |||
| Termination | Crimp | Crimp |