DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1770
1780
1790
1800
1810
1820
1822
1823
1824
1825
1826
1827
1828
1829
1830
1831
1832
1833
1834
1840
1850
1860
1870
1880
1890
1900
1950
2000
2050
2100
2150
2212
| Product Name | Notes |
|---|---|
| "MICRO USB B SMT VT 5POS 30U"" BLA" | |
| 10 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 10 Position Circular Connector Receptacle, Female Sockets Solder | |
| 11 (9 + 2) Position Card Connector Combo - MMC, SD Surface Mount, Right Angle Gold | |
| 12 Position Circular Connector Receptacle, Female Sockets Solder | |
| 14 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 16 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 16 Position Circular Connector Receptacle, Female Sockets Solder | |
| 18 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 18 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 19 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 19 Position Circular Connector Receptacle, Female Sockets Solder | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder | |
| 22 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 26 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 26 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 26 Position Circular Connector Receptacle, Female Sockets Solder | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 30 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 (2 + 2 Power) Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 40 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| AL 1 HOLE LUG 1/0 1/2 INCH | |
| AL 1 HOLE LUG 2 STR 1/2 INCH | |
| AL 1 HOLE LUG 350 STR 1/2 INCH | |
| AL 1 HOLE LUG 4/0 STR 1/2 INCH T | |
| AL 1 HOLE LUG 500 STR 1/2 INCH T | |
| AL 2 HOLE LUG 1/0 | |
| AL 2 HOLE LUG 250 | |
| AL 2 HOLE LUG 300 | |
| AL 2 HOLE LUG 350 | |
| AL 2 HOLE LUG 4/0 | |
| AL 2 HOLE LUG 500 | |
| AL 2 HOLE LUG 750 | |
| AL 2HOLE NONTENS COMP LUG 3/0 | |
| AL COMP LUG 500 KCMIL 2 HOLE 6-3 | |
| ALUM 1 HOLE LUG 1/0 STRANDED TIN | |
| ALUM 1 HOLE LUG 300 STRANDED TIN | |
| ALUM 1 HOLE LUG 300 STRANDED | |
| ALUM 1 HOLE LUG 4/0 STRANDED TIN | |
| ALUM COMP LUG 500KCMIL 2HOLE PAD | |
| BACKPLANE HOUSING | |
| CONN JACK 1PORT PCB | |
| CONN JACK 1PORT SURFACE MOUNT | |
| Connector Cable Feedthrough For Modular Jacks | |
| Connector Cap (Cover) For Modular Jacks | |
| Connector Hardware/Accessories | |
| Connector Heat Shrink Tubing Black | |
| Connector Strain Relief Black | |
| Connector Strain Relief Blue | |
| Connector Strain Relief Brown | |
| Connector Strain Relief For 00 Series Connector | |
| Connector Strain Relief Gray | |
| Connector Strain Relief Green | |
| Connector Strain Relief Orange | |
| Connector Strain Relief Red | |
| Connector Strain Relief White | |
| Connector Strain Relief Yellow | |
| GLADIATOR PLUG, 6 CONTACTS, REVE | |
| GLADIATOR RECEPTACLE, 6 CONTACTS | |
| GMCT14F0E0000 | |
| GMCT14F0E1R0J0/AA | |
| GMCT20F0E0000/AA | |
| HOMAC COMPRESSION CONNECTORS-LUG | |
| Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Shielded | |
| Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded | |
| MICRO USB 2.0 TYPE B RECEPTACLE | |
| MICRO USB B 5POS , VERTICAL SMT | |
| MICRO USB B 5POS RIGHT ANGLE SMT | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Shielded | |
| ODU AMC RECEPT, STY K, SZ 2, 4P, | |
| ODU AMC RECEPT, STY K, SZ A, 10P | |
| ODU AMC RECEPTACLE FOR REAR PANE | |
| ODU AMC SERIES T RECEPTACLE, SHE | |
| ODU MINI-SNAP RECEPT, STY L, SZ | |
| ODU MINI-SNAP SERIES L RECEPTACL | |
| PANEL RECEPTACLE, STY GK, SER L, | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Screw Hole | |
| SPE M8 FRONT WALL MOUNTING SCREW | |
| SPE M8 REAR WALL MOUNTING SCREW, | |
| STY GK, SZ 6, 06, PCB SKT, PEEK, | |
| STY GK, SZ 6, 06, SOLDER SKT, PE | |
| USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole | |
| USB - micro B Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB2.0, MICRO B, 5 POST, VERTICA | |
| USB2.0, MICROB, PLUG, VERTICAL S |
| << Prev | Next >> |