TE Connectivity Circular Connector Housings HD36-18-14PN-059

Description
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet
Description
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1734-1297-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1297-ND
Circular Connector Housings 1734-1297-ND
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-HD36-18-14PN-059
Electronic Connector 436-HD36-18-14PN-059
Conn Circular PIN 14 POS Crimp ST Cable Mount 14 Terminal 1 Port Bulk Product overview: HD36-18-14PN-059 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD36-18-14PN-059 can be used for catalog matching and distributor lookup.

Conn Circular PIN 14 POS Crimp ST Cable Mount 14 Terminal 1 Port Bulk Product overview: HD36-18-14PN-059 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD36-18-14PN-059 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Housings - 1179472-HD36-18-14PN-059 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1179472-HD36-18-14PN-059
Connectors, Interconnects - Circular Connectors - Housings 1179472-HD36-18-14PN-059
Win Source Part Number: 1179472-HD36-18-14PN -059 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: HD30 Type: For Male Pins Number of Positions: 14 Features: Backshell, Cable Clamp, Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Orientation: Keyed Housing Color: Silver Standard Package: 1 Shell Size - Insert: 18-14 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Insert Material: Polyetherimide (PEI) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Other Names: 1734-1297 Base Product Number: HD36

Win Source Part Number: 1179472-HD36-18-14PN-059
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: HD30
Type: For Male Pins
Number of Positions: 14
Features: Backshell, Cable Clamp, Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Orientation: Keyed
Housing Color: Silver
Standard Package: 1
Shell Size - Insert: 18-14
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Insert Material: Polyetherimide (PEI)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Deutsch Connectors
Other Names: 1734-1297
Base Product Number: HD36

Buy Now Datasheet
Circular / Cylindrical Connector - HD30 Series - HD36-18-14PN-059 - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HD30 Series
HD36-18-14PN-059
Circular / Cylindrical Connector - HD30 Series HD36-18-14PN-059
Reverse

Reverse

Supplier's Site Datasheet
Connector Deutsch - Te Connectivity - 89Y6821 - Newark, An Avnet Company
Chicago, IL, United States
Connector Deutsch - Te Connectivity
89Y6821
Connector Deutsch - Te Connectivity 89Y6821
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LADD Distribution Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1297-ND 436-HD36-18-14PN-059 1179472-HD36-18-14PN-059 HD36-18-14PN-059 89Y6821
Product Name Circular Connector Housings Electronic Connector Connectors, Interconnects - Circular Connectors - Housings Circular / Cylindrical Connector - HD30 Series Connector Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-8006930LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers