TE Connectivity Industrial Circular Connectors HD34-24-31PE-059

Description
Deutsch HD34-24-31PE-059
Request a Quote Datasheet
Description
Deutsch HD34-24-31PE-059
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 425474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
425474
Industrial Circular Connectors 425474
Deutsch HD34-24-31PE-059

Deutsch HD34-24-31PE-059

Supplier's Site
Circular Connector Housings - 1734-1482-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1482-ND
Circular Connector Housings 1734-1482-ND
31 Position Circular Connector Receptacle Housing Panel Mount Backshell, Cable Clamp

31 Position Circular Connector Receptacle Housing Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Circular / Cylindrical Connector - HD30 Series - HD34-24-31PE-059 - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HD30 Series
HD34-24-31PE-059
Circular / Cylindrical Connector - HD30 Series HD34-24-31PE-059
Cable Clamp

Cable Clamp

Supplier's Site Datasheet
Circular Connector, Rcpt, 24-31, Cable; Product Range Deutsch - Te Connectivity - 52Y0943 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-31, Cable; Product Range Deutsch - Te Connectivity
52Y0943
Circular Connector, Rcpt, 24-31, Cable; Product Range Deutsch - Te Connectivity 52Y0943
CIRCULAR CONNECTOR, RCPT, 24-31, CABLE; Product Range:HD30 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 24-31, CABLE; Product Range:HD30 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey LADD Distribution Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 425474 1734-1482-ND HD34-24-31PE-059 52Y0943
Product Name Industrial Circular Connectors Circular Connector Housings Circular / Cylindrical Connector - HD30 Series Circular Connector, Rcpt, 24-31, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight Straight
Termination Crimp
Mounting Cable mount Panel Mount Flange Mount, Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Terminals - 2201.0 - VAST STOCK CO., LIMITED
Altech Corp.
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1802-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers