TE Connectivity Automotive Electronic Connector HD34-24-31PE

Description
Conn Circular PIN 31 POS Crimp ST Jam Nut 31 Terminal 1 Port Automotive Package Product overview: HD34-24-31PE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD34-24-31PE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Circular PIN 31 POS Crimp ST Jam Nut 31 Terminal 1 Port Automotive Package Product overview: HD34-24-31PE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD34-24-31PE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
436-HD34-24-31PE
Automotive Electronic Connector 436-HD34-24-31PE
Conn Circular PIN 31 POS Crimp ST Jam Nut 31 Terminal 1 Port Automotive Package Product overview: HD34-24-31PE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD34-24-31PE can be used for catalog matching and distributor lookup.

Conn Circular PIN 31 POS Crimp ST Jam Nut 31 Terminal 1 Port Automotive Package Product overview: HD34-24-31PE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD34-24-31PE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334574-HD34-24-31PE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334574-HD34-24-31PE
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334574-HD34-24-31PE
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334574-HD34-24-31PE Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 31 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 16 Note: Contacts Not Included; Jam Nut Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Orientation: Keyed Housing Color: Silver Standard Package: 1 Mounting: Panel Mount Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 24-31 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Insert Material: Polyetherimide (PEI) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: -HD34-24-31PE-SI,173 4-1324 Base Product Number: HD34 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334574-HD34-24-31PE
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Male Pins
Number of Positions: 31
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 16
Note: Contacts Not Included; Jam Nut Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Orientation: Keyed
Housing Color: Silver
Standard Package: 1
Mounting: Panel Mount
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: 24-31
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Insert Material: Polyetherimide (PEI)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: -HD34-24-31PE-SI,1734-1324
Base Product Number: HD34
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circular Connector Housings - 1734-1324-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1324-ND
Circular Connector Housings 1734-1324-ND
31 Position Circular Connector Receptacle Housing Panel Mount

31 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular / Cylindrical Connector - HD30 Series - HD34-24-31PE - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HD30 Series
HD34-24-31PE
Circular / Cylindrical Connector - HD30 Series HD34-24-31PE
Aluminum

Aluminum

Supplier's Site Datasheet
Circular Connector Housings - HD34-24-31PE - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
HD34-24-31PE
Circular Connector Housings HD34-24-31PE
CONN RCPT HSNG MALE 31POS PNL MT

CONN RCPT HSNG MALE 31POS PNL MT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LADD Distribution ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-HD34-24-31PE 1334574-HD34-24-31PE 1734-1324-ND HD34-24-31PE HD34-24-31PE
Product Name Automotive Electronic Connector Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings Circular / Cylindrical Connector - HD30 Series Circular Connector Housings
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - 39-XC5B-5031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers