Deutsch HD10-9-96P Circular Connector
9 Position Circular Connector Receptacle Housing Panel Mount
DEUTSCH HD10-9-96P Circular Connector, HD10 Series, Flange Mount Receptacle, 9 Contacts
CIRCULAR CONN, RCPT, 9POS, WALL MOUNT; Product Range:HD10 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
CONN RCPT HSNG MALE 9POS PNL MNT
Threaded rear
| RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | LADD Distribution | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 425456 | 1734-1313-ND | 795-HD10-9-96P | 52Y0934 | HD10-9-96P | HD10-9-96P |
| Product Name | Industrial Circular Connectors | Circular Connector Housings | DEUTSCH HD10-9-96P Circular Connector, HD10 Series, Flange Mount Receptacle, 9 Contacts | Circular Conn, Rcpt, 9Pos, Wall Mount; Product Range Deutsch - Te Connectivity | Circular Connector Housings | Circular / Cylindrical Connector - HD10 Series |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||
| Geometry | Straight; Straight | Keyed | Straight | |||
| Termination | Crimp | |||||
| Mounting | Cable mount | Panel Mount | Cable | Panel Mount | Flange Mount, Receptacle |