Win Source Part Number: 1366104-HD10-9-1939P
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: For Male Pins
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HD10
Package: Bulk
Product Status: Active
Base Product Number: HD10
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 9
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP68 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-1
Shell Size - Insert: 9-39
Contact Size: 16
Mounting Feature: Flange
Orientation: Keyed
Shell Material: Polyamide (PA), Nylon, Glass Filled
Housing Color: Black
Note: Contacts Not Included
Insert Material: Polyamide (PA), Nylon, Glass Filled
9 Position Circular Connector Receptacle Housing Panel Mount
9-Pos Black Circular Crimp Wire-to-Wire Connector, IP68 Product overview: HD10-9-1939P from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD10-9-1939P can be used for catalog matching and distributor lookup.
CONN RCPT HSNG MALE 9POS PNL MNT
CONN RCPT HSNG MALE 9POS PNL MNT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1366104-HD10-9-1939P | 1734-1312-ND | 436-HD10-9-1939P | 795-HD10-9-1939P | HD10-9-1939P |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Circular Connector Housings | Electronic Connector | CONN RCPT HSNG MALE 9POS PNL MNT | Circular Connector Housings |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |