3 Position Circular Connector Receptacle Housing Panel Mount
3 Pos Circular Crimp Receptacle, 13A, IP68, Grey Product overview: HD10-3-96P from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD10-3-96P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1063748-HD10-3-96P
Category: Connectors, Interconnects>Circul
Series: HD10
Type: For Male Pins
Number of Positions: 3
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Gray
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 3-96
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 125°C
Shell Material: Polyamide (PA), Nylon, Glass Filled
Insert Material: Polyamide (PA), Nylon, Glass Filled
Alternative Parts (Cross-Reference): AX3F; AC3F; AX3FB; ATC-10-3PN; CA3102E14S-1SF80; CA3102R10SL-3SF80;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: TE Connectivity Deutsch Connectors
Other Names: -HD10-3-96P-SI,1734-
Base Product Number: HD10
Deutsch HD10-3-96P Circular Connector
Threaded Rear
CIRCULAR CONN, RCPT, 3POS, WALL MOUNT; Product Range:HD10 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | LADD Distribution | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-1308-ND | 436-HD10-3-96P | 1063748-HD10-3-96P | 425579 | HD10-3-96P | 52Y0932 |
| Product Name | Circular Connector Housings | 13A Electronic Connector | Connectors, Interconnects - Circular Connectors - Housings | Industrial Circular Connectors | Circular / Cylindrical Connector - HD10 Series | Circular Conn, Rcpt, 3Pos, Wall Mount; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Panel Mount | Cable mount | Flange Mount, Receptacle | ||
| Termination | Crimp | Crimp | ||||
| Current Rating | 13.0 amps | 13.0 amps | ||||
| Contact Size (AWG) | 16 AWG | 16 AWG |