The Circular Connector, Plug, 6-96, Cable from the HD10 Series by TE Connectivity features a cable mount plug design with six contacts. It utilizes crimp socket contact types, although the contacts are not supplied with the connector. The coupling style is bayonet, which provides secure connections in various applications. This product is RoHS compliant, ensuring it meets environmental standards. It is suitable for use in industrial and commercial transportation settings, making it a reliable choice for engineers seeking durable and efficient connectivity solutions.
6 Pole Circular Connector, Female Crimp, 13A, IP68, Straight Product overview: HD16-6-96S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD16-6-96S can be used for catalog matching and distributor lookup.
Deutsch HD16-6-96S Circular Connector
Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 772262-HD16-6-96S
Series: HD10
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 6
Operating Temperature Range: -40°C ~ 125°C
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Gray
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 6-96
Family Name: HD16
Categories: Connectors, Interconnects
Contact Shape: Circular
Shell Material: Polyamide (PA), Nylon, Glass Filled
Coupling Nut Diameter: 1.452" (36.89mm)
Coupling Nut Material, Plating: Polyamide (PA), Nylon, Glass Filled
Insert Material: Polyamide (PA), Nylon, Glass Filled
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Germany, Mexico, United Kingdom, United States of America
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CIRCULAR CONNECTOR, PLUG, 6-96, CABLE; Product Range:HD10 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | LADD Distribution | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-HD16-6-96S | 425406 | 772262-HD16-6-96S | 1734-1305-ND | 52Y0936 | HD16-6-96S |
| Product Name | 13A Electronic Connector | Industrial Circular Connectors | Circular Connectors - Circular Connectors - Housings - HD16-6-96S | Circular Connector Housings | Circular Connector, Plug, 6-96, Cable; Product Range Deutsch - Te Connectivity | Circular / Cylindrical Connector - HD10 Series |
| Gender | Male / Plug | Male / Plug; Female / Jack | Male / Plug | |||
| Termination | Crimp | Crimp | ||||
| Current Rating | 13.0 amps | 13.0 amps | ||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Geometry | Straight; Straight | Straight |