TE Connectivity Connectors, Interconnects - Circular Connectors - Circular Connector Housings HD36-18-14PN

Description
Win Source Part Number: 1366127-HD36-18-14PN Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: For Male Pins MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HD30 Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: HD36 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 14 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP67 - Dust Tight, Waterproof Shell Size - Insert: 18-14 Contact Size: 16 Orientation: Keyed Shell Material: Aluminum Housing Color: Silver Note: Contacts Not Included Insert Material: Polyetherimide (PEI)
Request a Quote Datasheet
Description
Win Source Part Number: 1366127-HD36-18-14PN Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: For Male Pins MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HD30 Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: HD36 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 14 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP67 - Dust Tight, Waterproof Shell Size - Insert: 18-14 Contact Size: 16 Orientation: Keyed Shell Material: Aluminum Housing Color: Silver Note: Contacts Not Included Insert Material: Polyetherimide (PEI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1366127-HD36-18-14PN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1366127-HD36-18-14PN
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1366127-HD36-18-14PN
Win Source Part Number: 1366127-HD36-18-14PN Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: For Male Pins MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HD30 Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: HD36 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 14 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP67 - Dust Tight, Waterproof Shell Size - Insert: 18-14 Contact Size: 16 Orientation: Keyed Shell Material: Aluminum Housing Color: Silver Note: Contacts Not Included Insert Material: Polyetherimide (PEI)

Win Source Part Number: 1366127-HD36-18-14PN
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
Type: For Male Pins
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HD30
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: HD36
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 14
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP67 - Dust Tight, Waterproof
Shell Size - Insert: 18-14
Contact Size: 16
Orientation: Keyed
Shell Material: Aluminum
Housing Color: Silver
Note: Contacts Not Included
Insert Material: Polyetherimide (PEI)

Buy Now Datasheet
Circular Connector Housings - 1734-1244-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1244-ND
Circular Connector Housings 1734-1244-ND
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector Housings - 1111-HD36-18-14PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1111-HD36-18-14PN-ND
Circular Connector Housings 1111-HD36-18-14PN-ND
PLG 14P AL N 16 P

PLG 14P AL N 16 P

Buy Now Datasheet
Circular / Cylindrical Connector - HD30 Series - HD36-18-14PN - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HD30 Series
HD36-18-14PN
Circular / Cylindrical Connector - HD30 Series HD36-18-14PN
Reverse

Reverse

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1366127-HD36-18-14PN 1734-1244-ND 1111-HD36-18-14PN-ND HD36-18-14PN
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings Circular Connector Housings Circular / Cylindrical Connector - HD30 Series
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Din Rail, Channel - 2946-2002-1611/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details