TE Connectivity Connectors, Interconnects - Circular Connectors - Housings HD10-6-12P

Description
Win Source Part Number: 1054538-HD10-6-12P Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: HD10 Type: For Male Pins Number of Positions: 6 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 12 Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-1 Orientation: Keyed Housing Color: Gray Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 6-12 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Shell Material: Plastic Insert Material: Plastic Alternative Parts (Cross-Reference): CA3102R14S-6SF80; VG95234A-14S-6SN; XLR632; 97-416S-1P; 97-3106A-14S-6S; 75-68214-6P; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: TE Connectivity Deutsch Connectors Other Names: 1734-1310,-HD10-6-12 P-SI Base Product Number: HD10
Request a Quote Datasheet
Description
Win Source Part Number: 1054538-HD10-6-12P Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: HD10 Type: For Male Pins Number of Positions: 6 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 12 Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-1 Orientation: Keyed Housing Color: Gray Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 6-12 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Shell Material: Plastic Insert Material: Plastic Alternative Parts (Cross-Reference): CA3102R14S-6SF80; VG95234A-14S-6SN; XLR632; 97-416S-1P; 97-3106A-14S-6S; 75-68214-6P; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: TE Connectivity Deutsch Connectors Other Names: 1734-1310,-HD10-6-12 P-SI Base Product Number: HD10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Housings - 1054538-HD10-6-12P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1054538-HD10-6-12P
Connectors, Interconnects - Circular Connectors - Housings 1054538-HD10-6-12P
Win Source Part Number: 1054538-HD10-6-12P Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: HD10 Type: For Male Pins Number of Positions: 6 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 12 Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-1 Orientation: Keyed Housing Color: Gray Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 6-12 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Shell Material: Plastic Insert Material: Plastic Alternative Parts (Cross-Reference): CA3102R14S-6SF80; VG95234A-14S-6SN; XLR632; 97-416S-1P; 97-3106A-14S-6S; 75-68214-6P; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: TE Connectivity Deutsch Connectors Other Names: 1734-1310,-HD10-6-12 P-SI Base Product Number: HD10

Win Source Part Number: 1054538-HD10-6-12P
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: HD10
Type: For Male Pins
Number of Positions: 6
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 12
Note: Contacts Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Gray
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 6-12
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 125°C
Shell Material: Plastic
Insert Material: Plastic
Alternative Parts (Cross-Reference): CA3102R14S-6SF80; VG95234A-14S-6SN; XLR632; 97-416S-1P; 97-3106A-14S-6S; 75-68214-6P;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: TE Connectivity Deutsch Connectors
Other Names: 1734-1310,-HD10-6-12P-SI
Base Product Number: HD10

Buy Now Datasheet
Singapore, Singapore
25A Electronic Connector
436-HD10-6-12P
25A Electronic Connector 436-HD10-6-12P
6 Pos Circular Connector, Crimp, Straight, Panel Mount, 25A, IP68 Product overview: HD10-6-12P from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD10-6-12P can be used for catalog matching and distributor lookup.

6 Pos Circular Connector, Crimp, Straight, Panel Mount, 25A, IP68 Product overview: HD10-6-12P from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD10-6-12P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 425440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
425440
Industrial Circular Connectors 425440
Deutsch HD10-6-12P Circular Connector

Deutsch HD10-6-12P Circular Connector

Supplier's Site
Circular Connector Housings - 1734-1310-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1310-ND
Circular Connector Housings 1734-1310-ND
6 Position Circular Connector Receptacle Housing Panel Mount

6 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular / Cylindrical Connector - HD10 Series - HD10-6-12P - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HD10 Series
HD10-6-12P
Circular / Cylindrical Connector - HD10 Series HD10-6-12P
Threaded Rear

Threaded Rear

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1054538-HD10-6-12P 436-HD10-6-12P 425440 1734-1310-ND HD10-6-12P
Product Name Connectors, Interconnects - Circular Connectors - Housings 25A Electronic Connector Industrial Circular Connectors Circular Connector Housings Circular / Cylindrical Connector - HD10 Series
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Cable mount Panel Mount Flange Mount, Receptacle
Contact Size (AWG) 12 AWG 12 AWG
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details