TE Connectivity Circular Connectors - Circular Connectors - Housings - HD16-5-16S HD16-5-16S

Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 772261-HD16-5-16S Series: HD10 Packaging: Bulk Type: For Female Sockets Number of Positions: 5 Operating Temperature Range: -40°C ~ 125°C Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-1 Orientation: Keyed Housing Color: Gray Mounting: Free Hanging (In-Line) Shell Size - Insert: 5-16 Family Name: HD16 Categories: Connectors, Interconnects Contact Shape: Circular Shell Material: Plastic Coupling Nut Diameter: 1.218" (30.94mm) Coupling Nut Material, Plating: Plastic Insert Material: Plastic Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Mexico, Republic of Korea, United Kingdom, United States of America Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 772261-HD16-5-16S Series: HD10 Packaging: Bulk Type: For Female Sockets Number of Positions: 5 Operating Temperature Range: -40°C ~ 125°C Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-1 Orientation: Keyed Housing Color: Gray Mounting: Free Hanging (In-Line) Shell Size - Insert: 5-16 Family Name: HD16 Categories: Connectors, Interconnects Contact Shape: Circular Shell Material: Plastic Coupling Nut Diameter: 1.218" (30.94mm) Coupling Nut Material, Plating: Plastic Insert Material: Plastic Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Mexico, Republic of Korea, United Kingdom, United States of America Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - HD16-5-16S - 772261-HD16-5-16S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - HD16-5-16S
772261-HD16-5-16S
Circular Connectors - Circular Connectors - Housings - HD16-5-16S 772261-HD16-5-16S
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 772261-HD16-5-16S Series: HD10 Packaging: Bulk Type: For Female Sockets Number of Positions: 5 Operating Temperature Range: -40°C ~ 125°C Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-1 Orientation: Keyed Housing Color: Gray Mounting: Free Hanging (In-Line) Shell Size - Insert: 5-16 Family Name: HD16 Categories: Connectors, Interconnects Contact Shape: Circular Shell Material: Plastic Coupling Nut Diameter: 1.218" (30.94mm) Coupling Nut Material, Plating: Plastic Insert Material: Plastic Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Mexico, Republic of Korea, United Kingdom, United States of America Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 772261-HD16-5-16S
Series: HD10
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 5
Operating Temperature Range: -40°C ~ 125°C
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Gray
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 5-16
Family Name: HD16
Categories: Connectors, Interconnects
Contact Shape: Circular
Shell Material: Plastic
Coupling Nut Diameter: 1.218" (30.94mm)
Coupling Nut Material, Plating: Plastic
Insert Material: Plastic
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Mexico, Republic of Korea, United Kingdom, United States of America
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Connector Housings - 1734-1303-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1303-ND
Circular Connector Housings 1734-1303-ND
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

5 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-HD16-5-16S
Electronic Connector 436-HD16-5-16S
5 Pin Female Circular Connector, ST, Cable Mount Product overview: HD16-5-16S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD16-5-16S can be used for catalog matching and distributor lookup.

5 Pin Female Circular Connector, ST, Cable Mount Product overview: HD16-5-16S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD16-5-16S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular / Cylindrical Connector - HD10 Series - HD16-5-16S - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HD10 Series
HD16-5-16S
Circular / Cylindrical Connector - HD10 Series HD16-5-16S
Non-threaded Rear

Non-threaded Rear

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 772261-HD16-5-16S 1734-1303-ND 436-HD16-5-16S HD16-5-16S
Product Name Circular Connectors - Circular Connectors - Housings - HD16-5-16S Circular Connector Housings Electronic Connector Circular / Cylindrical Connector - HD10 Series
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110937 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-2211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers