TE Connectivity Electronic Connector HD10-9-1939PE

Description
Circular Connector Assembly Product overview: HD10-9-1939PE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD10-9-1939PE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Circular Connector Assembly Product overview: HD10-9-1939PE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD10-9-1939PE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-HD10-9-1939PE
Electronic Connector 436-HD10-9-1939PE
Circular Connector Assembly Product overview: HD10-9-1939PE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD10-9-1939PE can be used for catalog matching and distributor lookup.

Circular Connector Assembly Product overview: HD10-9-1939PE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD10-9-1939PE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 1839274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1839274
Automotive Connectors 1839274
Deutsch HD10-9-1939PE

Deutsch HD10-9-1939PE

Supplier's Site
Circular Connector Housings - 1734-1298-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1298-ND
Circular Connector Housings 1734-1298-ND
9 Position Circular Connector Receptacle Housing Panel Mount

9 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Housings - 1294241-HD10-9-1939PE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1294241-HD10-9-1939PE
Connectors, Interconnects - Circular Connectors - Housings 1294241-HD10-9-1939PE
Win Source Part Number: 1294241-HD10-9-1939P E Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: HD10 Type: For Male Pins Number of Positions: 9 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-1 Orientation: Keyed Housing Color: Black Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 9-39 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Shell Material: Polyamide (PA), Nylon, Glass Filled Insert Material: Polyamide (PA), Nylon, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: TE Connectivity Deutsch Connectors Other Names: DHD10-9-1939PE Base Product Number: HD10

Win Source Part Number: 1294241-HD10-9-1939PE
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: HD10
Type: For Male Pins
Number of Positions: 9
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Black
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 9-39
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 125°C
Shell Material: Polyamide (PA), Nylon, Glass Filled
Insert Material: Polyamide (PA), Nylon, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: TE Connectivity Deutsch Connectors
Other Names: DHD10-9-1939PE
Base Product Number: HD10

Buy Now Datasheet
Circular Connector Housings - HD10-9-1939PE - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
HD10-9-1939PE
Circular Connector Housings HD10-9-1939PE
CONN RCPT HSNG MALE 9POS PNL MNT

CONN RCPT HSNG MALE 9POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-HD10-9-1939PE 1839274 1734-1298-ND 1294241-HD10-9-1939PE HD10-9-1939PE
Product Name Electronic Connector Automotive Connectors Circular Connector Housings Connectors, Interconnects - Circular Connectors - Housings Circular Connector Housings
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers