TE Connectivity Circular Connector Housings HD16-9-1939S

Description
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1734-1306-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1306-ND
Circular Connector Housings 1734-1306-ND
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334463-HD16-9-1939S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334463-HD16-9-1939S
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334463-HD16-9-1939S
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334463-HD16-9-1939S Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 9 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-1 Orientation: Keyed Housing Color: Black Standard Package: 1 Mounting: Free Hanging (In-Line) Shell Size - Insert: 9-39 Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Shell Material: Polyamide (PA), Nylon, Glass Filled Insert Material: Polyamide (PA), Nylon, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: -HD16-9-1939S-SI,173 4-1306,-HD16-9-1939S -CSI Base Product Number: HD16 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334463-HD16-9-1939S
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 9
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Black
Standard Package: 1
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 9-39
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 125°C
Shell Material: Polyamide (PA), Nylon, Glass Filled
Insert Material: Polyamide (PA), Nylon, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: -HD16-9-1939S-SI,1734-1306,-HD16-9-1939S-CSI
Base Product Number: HD16
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-HD16-9-1939S
Electronic Connector 436-HD16-9-1939S
9 Pos Circular Crimp Connector, Straight, Wire-to-Wire, IP68 Product overview: HD16-9-1939S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD16-9-1939S can be used for catalog matching and distributor lookup.

9 Pos Circular Crimp Connector, Straight, Wire-to-Wire, IP68 Product overview: HD16-9-1939S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD16-9-1939S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - HD16-9-1939S - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
HD16-9-1939S
Circular Connector Housings HD16-9-1939S
CONN PLUG HSG FMALE 9POS INLINE

CONN PLUG HSG FMALE 9POS INLINE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1306-ND 1334463-HD16-9-1939S 436-HD16-9-1939S HD16-9-1939S
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings Electronic Connector Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Circular Connector Assemblies - EGA.0B.304.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
2 suppliers
DIN 41612 - 39-XC5B-5031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers