TE Connectivity Industrial Circular Connectors HD36-24-47SE-059

Description
Deutsch HD36-24-47SE-059
Request a Quote Datasheet
Description
Deutsch HD36-24-47SE-059
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 425389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
425389
Industrial Circular Connectors 425389
Deutsch HD36-24-47SE-059

Deutsch HD36-24-47SE-059

Supplier's Site
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1364340-HD36-24-47SE-059 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1364340-HD36-24-47SE-059
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1364340-HD36-24-47SE-059
Win Source Part Number: 1364340-HD36-24-47SE -059 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: For Female Sockets MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HD30 Package: Bulk Product Status: Active Features: Backshell, Cable Clamp Base Product Number: HD36 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: REACH Affected ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 47 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP67 - Dust Tight, Waterproof Shell Size - Insert: 24-47 Contact Size: 16 (5), 20 (42) Orientation: Keyed Shell Material: Aluminum Housing Color: Silver Note: Contacts Not Included Insert Material: Polyetherimide (PEI)

Win Source Part Number: 1364340-HD36-24-47SE-059
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
Type: For Female Sockets
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HD30
Package: Bulk
Product Status: Active
Features: Backshell, Cable Clamp
Base Product Number: HD36
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: REACH Affected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 47
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP67 - Dust Tight, Waterproof
Shell Size - Insert: 24-47
Contact Size: 16 (5), 20 (42)
Orientation: Keyed
Shell Material: Aluminum
Housing Color: Silver
Note: Contacts Not Included
Insert Material: Polyetherimide (PEI)

Buy Now Datasheet
Circular Connector Housings - 1734-1491-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1491-ND
Circular Connector Housings 1734-1491-ND
47 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp

47 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp

Buy Now Datasheet
Circular / Cylindrical Connector - HD30 Series - HD36-24-47SE-059 - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HD30 Series
HD36-24-47SE-059
Circular / Cylindrical Connector - HD30 Series HD36-24-47SE-059
Cable Clamp

Cable Clamp

Supplier's Site Datasheet
Circular Connector Housings - HD36-24-47SE-059 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
HD36-24-47SE-059
Circular Connector Housings HD36-24-47SE-059
CONN PLUG HSG FMALE 47POS INLINE

CONN PLUG HSG FMALE 47POS INLINE

Supplier's Site Datasheet
Circular Conn, Plug, 47Pos, Cable; Product Range Deutsch - Te Connectivity - 52Y0947 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 47Pos, Cable; Product Range Deutsch - Te Connectivity
52Y0947
Circular Conn, Plug, 47Pos, Cable; Product Range Deutsch - Te Connectivity 52Y0947
CIRCULAR CONN, PLUG, 47POS, CABLE; Product Range:HD30 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 47POS, CABLE; Product Range:HD30 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey LADD Distribution ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 425389 1364340-HD36-24-47SE-059 1734-1491-ND HD36-24-47SE-059 HD36-24-47SE-059 52Y0947
Product Name Industrial Circular Connectors Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings Circular / Cylindrical Connector - HD30 Series Circular Connector Housings Circular Conn, Plug, 47Pos, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug Male / Plug
Geometry Straight; Straight Straight
Termination Crimp
Mounting Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11023TL - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2406 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2213/1000-488-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers