47 Position Circular Connector Receptacle Housing Panel Mount Backshell, Cable Clamp
47 Pin Circular Crimp Receptacle, Size 24, IP67 Product overview: HD34-24-47PE-059 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD34-24-47PE-059
CIRCULAR CONN, RCPT, 47POS, CABLE; Product Range:HD30 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:47Contacts;
Cable Clamp
CONN RCPT HSG MALE 47POS PNL MNT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LADD Distribution | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-1695-ND | 436-HD34-24-47PE-059 | 52Y0944 | HD34-24-47PE-059 | HD34-24-47PE-059 |
| Product Name | Circular Connector Housings | Electronic Connector | Circular Conn, Rcpt, 47Pos, Cable; Product Range Deutsch - Te Connectivity | Circular / Cylindrical Connector - HD30 Series | Circular Connector Housings |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Flange Mount, Receptacle | Panel Mount | ||
| Termination | Crimp | ||||
| Coupling / Adapter | Coupling / Adapter |