TE Connectivity Circular Connector Housings HD10-6-96P

Description
6 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1734-1311-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1311-ND
Circular Connector Housings 1734-1311-ND
6 Position Circular Connector Receptacle Housing Panel Mount

6 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connectors - Circular Connectors - Housings - HD10-6-96P - 1031977-HD10-6-96P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - HD10-6-96P
1031977-HD10-6-96P
Circular Connectors - Circular Connectors - Housings - HD10-6-96P 1031977-HD10-6-96P
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1031977-HD10-6-96P Packaging: Bulk Type: For Male Pins Number of Positions: 6 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 16 Ingress Protection: IP68 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-1 Orientation: Keyed Housing Color: Gray Mounting: Panel Mount Mounting Feature: Flange Shell Size - Insert: 6-96 Categories: Connectors, Interconnects Status: Active Contact Shape: Circular Temperature Range - Operating: -40°C to 125°C Shell Material: Polyamide (PA), Nylon, Glass Filled Insert Material: Polyamide (PA), Nylon, Glass Filled Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1031977-HD10-6-96P
Packaging: Bulk
Type: For Male Pins
Number of Positions: 6
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 16
Ingress Protection: IP68 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Gray
Mounting: Panel Mount
Mounting Feature: Flange
Shell Size - Insert: 6-96
Categories: Connectors, Interconnects
Status: Active
Contact Shape: Circular
Temperature Range - Operating: -40°C to 125°C
Shell Material: Polyamide (PA), Nylon, Glass Filled
Insert Material: Polyamide (PA), Nylon, Glass Filled
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
13A Electronic Connector
436-HD10-6-96P
13A Electronic Connector 436-HD10-6-96P
HD Circular Connector, 6 Pos, Crimp, 13A, IP68, Male Product overview: HD10-6-96P from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD10-6-96P can be used for catalog matching and distributor lookup.

HD Circular Connector, 6 Pos, Crimp, 13A, IP68, Male Product overview: HD10-6-96P from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD10-6-96P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular / Cylindrical Connector - HD10 Series - HD10-6-96P - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HD10 Series
HD10-6-96P
Circular / Cylindrical Connector - HD10 Series HD10-6-96P
Threaded Rear

Threaded Rear

Supplier's Site Datasheet
Circular Conn, Rcpt, 6Pos, Wall Mount; Product Range Deutsch - Te Connectivity - 52Y0933 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Wall Mount; Product Range Deutsch - Te Connectivity
52Y0933
Circular Conn, Rcpt, 6Pos, Wall Mount; Product Range Deutsch - Te Connectivity 52Y0933
CIRCULAR CONN, RCPT, 6POS, WALL MOUNT; Product Range:HD10 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 6POS, WALL MOUNT; Product Range:HD10 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LADD Distribution Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1311-ND 1031977-HD10-6-96P 436-HD10-6-96P HD10-6-96P 52Y0933
Product Name Circular Connector Housings Circular Connectors - Circular Connectors - Housings - HD10-6-96P 13A Electronic Connector Circular / Cylindrical Connector - HD10 Series Circular Conn, Rcpt, 6Pos, Wall Mount; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Flange Mount, Receptacle
Contact Size (AWG) 16 AWG 16 AWG
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details