TE Connectivity Circular Connector Housings HD10-9-1939P-B022

Description
9 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1734-1475-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1475-ND
Circular Connector Housings 1734-1475-ND
9 Position Circular Connector Receptacle Housing Panel Mount

9 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334426-HD10-9-1939P-B022 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334426-HD10-9-1939P-B022
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334426-HD10-9-1939P-B022
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334426-HD10-9-1939P -B022 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 9 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 16 Note: Contacts Not Included; Jam Nut Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-1 Orientation: Keyed Housing Color: Black Standard Package: 200 Mounting: Panel Mount Mounting Feature: Bulkhead Shell Size - Insert: 9-39 Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Shell Material: Polyamide (PA), Nylon, Glass Filled Insert Material: Polyamide (PA), Nylon, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: HD10-9-1939P-B022-ND ,1734-1475,-HD10-9-1 939P-B022-SI Base Product Number: HD10 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334426-HD10-9-1939P-B022
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Male Pins
Number of Positions: 9
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 16
Note: Contacts Not Included; Jam Nut Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Black
Standard Package: 200
Mounting: Panel Mount
Mounting Feature: Bulkhead
Shell Size - Insert: 9-39
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 125°C
Shell Material: Polyamide (PA), Nylon, Glass Filled
Insert Material: Polyamide (PA), Nylon, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: HD10-9-1939P-B022-ND,1734-1475,-HD10-9-1939P-B022-SI
Base Product Number: HD10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circular / Cylindrical Connector - HD10 Series - HD10-9-1939P-B022 - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HD10 Series
HD10-9-1939P-B022
Circular / Cylindrical Connector - HD10 Series HD10-9-1939P-B022
Threaded rear, J1939

Threaded rear, J1939

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1475-ND 1334426-HD10-9-1939P-B022 HD10-9-1939P-B022
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular / Cylindrical Connector - HD10 Series
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details