TE Connectivity Automotive Electronic Connector HD34-24-21PN

Description
Conn Circular PIN 21 POS Crimp ST Jam Nut 21 Terminal 1 Port Automotive Package Product overview: HD34-24-21PN from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD34-24-21PN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Circular PIN 21 POS Crimp ST Jam Nut 21 Terminal 1 Port Automotive Package Product overview: HD34-24-21PN from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD34-24-21PN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
436-HD34-24-21PN
Automotive Electronic Connector 436-HD34-24-21PN
Conn Circular PIN 21 POS Crimp ST Jam Nut 21 Terminal 1 Port Automotive Package Product overview: HD34-24-21PN from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD34-24-21PN can be used for catalog matching and distributor lookup.

Conn Circular PIN 21 POS Crimp ST Jam Nut 21 Terminal 1 Port Automotive Package Product overview: HD34-24-21PN from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD34-24-21PN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1366122-HD34-24-21PN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1366122-HD34-24-21PN
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1366122-HD34-24-21PN
Win Source Part Number: 1366122-HD34-24-21PN Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: For Male Pins MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HD30 Package: Bulk Product Status: Active Base Product Number: HD34 Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 21 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP67 - Dust Tight, Waterproof Shell Size - Insert: 24-21 Contact Size: 12 (4), 16 (17) Mounting Feature: Bulkhead - Front Side Nut Orientation: Keyed Shell Material: Aluminum Housing Color: Silver Note: Contacts Not Included; Jam Nut Not Included Insert Material: Polyetherimide (PEI)

Win Source Part Number: 1366122-HD34-24-21PN
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: For Male Pins
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HD30
Package: Bulk
Product Status: Active
Base Product Number: HD34
Mounting Type: Panel Mount
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 21
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP67 - Dust Tight, Waterproof
Shell Size - Insert: 24-21
Contact Size: 12 (4), 16 (17)
Mounting Feature: Bulkhead - Front Side Nut
Orientation: Keyed
Shell Material: Aluminum
Housing Color: Silver
Note: Contacts Not Included; Jam Nut Not Included
Insert Material: Polyetherimide (PEI)

Buy Now Datasheet
Circular Connector Housings - 1508-HD34-24-21PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1508-HD34-24-21PN-ND
Circular Connector Housings 1508-HD34-24-21PN-ND
21 Position Circular Connector Receptacle Housing Panel Mount

21 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Rec, 21P, Al, N, 12/16, P Deutsch - Te Connectivity - 09AK4245 - Newark, An Avnet Company
Chicago, IL, United States
Rec, 21P, Al, N, 12/16, P Deutsch - Te Connectivity
09AK4245
Rec, 21P, Al, N, 12/16, P Deutsch - Te Connectivity 09AK4245
REC, 21P, AL, N, 12/16, P

REC, 21P, AL, N, 12/16, P

Supplier's Site
Circular / Cylindrical Connector - HD30 Series - HD34-24-21PN - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HD30 Series
HD34-24-21PN
Circular / Cylindrical Connector - HD30 Series HD34-24-21PN
Aluminum

Aluminum

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-HD34-24-21PN 1366122-HD34-24-21PN 1508-HD34-24-21PN-ND 09AK4245 HD34-24-21PN
Product Name Automotive Electronic Connector Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings Rec, 21P, Al, N, 12/16, P Deutsch - Te Connectivity Circular / Cylindrical Connector - HD30 Series
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings Gray - 1321G8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - 39-XC5A-3222-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers