HDMI HDMI 2.1 Receptacle Connector 19 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 2223-HD02-19-M-MSMT-TR-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Connector Type | HDMI |
| Gender | Female / Jack |
| Mounting | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle |