9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Deutsch HD16-9-96S Circular Connector
9 Pos Circular Connector, Crimp, Female, 13A, IP68, Straight Product overview: HD16-9-96S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD16-9-96S can be used for catalog matching and distributor lookup.
CIRCULAR CONNECTOR, PLUG, 9-96, CABLE; Product Range:HD10 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LADD Distribution | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-1307-ND | 425412 | 436-HD16-9-96S | 52Y0937 | HD16-9-96S |
| Product Name | Circular Connector Housings | Industrial Circular Connectors | 13A Electronic Connector | Circular Connector, Plug, 9-96, Cable; Product Range Deutsch - Te Connectivity | Circular / Cylindrical Connector - HD10 Series |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | |||
| Gender | Male / Plug; Female / Jack | Male / Plug | Male / Plug | ||
| Geometry | Straight; Straight | Straight | |||
| Termination | Crimp | Crimp |