TE Connectivity Connectors, Interconnects - Circular Connectors - Circular Connector Housings HD34-24-19PE

Description
Win Source Part Number: 1366130-HD34-24-19PE Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: For Male Pins MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HD30 Package: Bulk Product Status: Active Base Product Number: HD34 Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 19 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP67 - Dust Tight, Waterproof Shell Size - Insert: 24-19 Contact Size: 12 (6), 16 (13) Mounting Feature: Bulkhead - Front Side Nut Orientation: Keyed Shell Material: Aluminum Housing Color: Silver Note: Contacts Not Included; Jam Nut Not Included Insert Material: Polyetherimide (PEI)
Request a Quote Datasheet
Description
Win Source Part Number: 1366130-HD34-24-19PE Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: For Male Pins MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HD30 Package: Bulk Product Status: Active Base Product Number: HD34 Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 19 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP67 - Dust Tight, Waterproof Shell Size - Insert: 24-19 Contact Size: 12 (6), 16 (13) Mounting Feature: Bulkhead - Front Side Nut Orientation: Keyed Shell Material: Aluminum Housing Color: Silver Note: Contacts Not Included; Jam Nut Not Included Insert Material: Polyetherimide (PEI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1366130-HD34-24-19PE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1366130-HD34-24-19PE
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1366130-HD34-24-19PE
Win Source Part Number: 1366130-HD34-24-19PE Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: For Male Pins MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HD30 Package: Bulk Product Status: Active Base Product Number: HD34 Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 19 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP67 - Dust Tight, Waterproof Shell Size - Insert: 24-19 Contact Size: 12 (6), 16 (13) Mounting Feature: Bulkhead - Front Side Nut Orientation: Keyed Shell Material: Aluminum Housing Color: Silver Note: Contacts Not Included; Jam Nut Not Included Insert Material: Polyetherimide (PEI)

Win Source Part Number: 1366130-HD34-24-19PE
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: For Male Pins
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HD30
Package: Bulk
Product Status: Active
Base Product Number: HD34
Mounting Type: Panel Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 19
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP67 - Dust Tight, Waterproof
Shell Size - Insert: 24-19
Contact Size: 12 (6), 16 (13)
Mounting Feature: Bulkhead - Front Side Nut
Orientation: Keyed
Shell Material: Aluminum
Housing Color: Silver
Note: Contacts Not Included; Jam Nut Not Included
Insert Material: Polyetherimide (PEI)

Buy Now Datasheet
Circular Connector Housings - 1734-1322-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1322-ND
Circular Connector Housings 1734-1322-ND
19 Position Circular Connector Receptacle Housing Panel Mount

19 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular / Cylindrical Connector - HD30 Series - HD34-24-19PE - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HD30 Series
HD34-24-19PE
Circular / Cylindrical Connector - HD30 Series HD34-24-19PE
Aluminum

Aluminum

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1366130-HD34-24-19PE 1734-1322-ND HD34-24-19PE
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings Circular / Cylindrical Connector - HD30 Series
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1422-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 1115754 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details