TE Connectivity Circular Connector Housings HD34-24-16SN

Description
16 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
16 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1734-1280-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1280-ND
Circular Connector Housings 1734-1280-ND
16 Position Circular Connector Receptacle Housing Panel Mount

16 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1364333-HD34-24-16SN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1364333-HD34-24-16SN
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1364333-HD34-24-16SN
Win Source Part Number: 1364333-HD34-24-16SN Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: For Female Sockets MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HD30 Package: Bulk Product Status: Active Base Product Number: HD34 Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 16 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP67 - Dust Tight, Waterproof Shell Size - Insert: 24-16 Contact Size: 12 Mounting Feature: Bulkhead - Front Side Nut Orientation: Keyed Shell Material: Aluminum Housing Color: Silver Note: Contacts Not Included; Jam Nut Not Included Insert Material: Polyetherimide (PEI)

Win Source Part Number: 1364333-HD34-24-16SN
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: For Female Sockets
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HD30
Package: Bulk
Product Status: Active
Base Product Number: HD34
Mounting Type: Panel Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 16
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP67 - Dust Tight, Waterproof
Shell Size - Insert: 24-16
Contact Size: 12
Mounting Feature: Bulkhead - Front Side Nut
Orientation: Keyed
Shell Material: Aluminum
Housing Color: Silver
Note: Contacts Not Included; Jam Nut Not Included
Insert Material: Polyetherimide (PEI)

Buy Now Datasheet
Circular / Cylindrical Connector - HD30 Series - HD34-24-16SN - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HD30 Series
HD34-24-16SN
Circular / Cylindrical Connector - HD30 Series HD34-24-16SN
Reverse

Reverse

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1280-ND 1364333-HD34-24-16SN HD34-24-16SN
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular / Cylindrical Connector - HD30 Series
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Contacts - 1317G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details