TE Connectivity Industrial Circular Connectors HD36-24-19SE-059

Description
Deutsch HD36-24-19SE-059
Request a Quote Datasheet
Description
Deutsch HD36-24-19SE-059
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 425383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
425383
Industrial Circular Connectors 425383
Deutsch HD36-24-19SE-059

Deutsch HD36-24-19SE-059

Supplier's Site
Circular Connector Housings - 1734-1759-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1759-ND
Circular Connector Housings 1734-1759-ND
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp

19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp

Buy Now Datasheet
Circular Conn, Plug, 19Pos, Cable; Product Range Deutsch - Te Connectivity - 52Y0945 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 19Pos, Cable; Product Range Deutsch - Te Connectivity
52Y0945
Circular Conn, Plug, 19Pos, Cable; Product Range Deutsch - Te Connectivity 52Y0945
CIRCULAR CONN, PLUG, 19POS, CABLE; Product Range:HD30 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 19POS, CABLE; Product Range:HD30 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site
Circular / Cylindrical Connector - HD30 Series - HD36-24-19SE-059 - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HD30 Series
HD36-24-19SE-059
Circular / Cylindrical Connector - HD30 Series HD36-24-19SE-059
Cable Clamp

Cable Clamp

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 425383 1734-1759-ND 52Y0945 HD36-24-19SE-059
Product Name Industrial Circular Connectors Circular Connector Housings Circular Conn, Plug, 19Pos, Cable; Product Range Deutsch - Te Connectivity Circular / Cylindrical Connector - HD30 Series
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug
Geometry Straight; Straight Straight
Termination Crimp
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data