TE Connectivity Connectors, Interconnects - Circular Connectors - Housings HD36-24-31SE-059

Description
Win Source Part Number: 1054763-HD36-24-31SE -059 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: HD30 Type: For Female Sockets Number of Positions: 31 Features: Backshell, Cable Clamp Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Orientation: Keyed Housing Color: Silver Standard Package: 100 Shell Size - Insert: 24-31 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Insert Material: Polyetherimide (PEI) Alternative Parts (Cross-Reference): AHDM06-24-31SR-059; UT061823PH; 192900-0015; 97-4106A-28-12P(621) ; D38999/26WC35PN; D38999/26WC35SN; D38999/26WD35PN(LC)H D36-24-31SE059; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Other Names: 1734-1490,HD36-24-31 SE-059-ND,-HD36-24-3 1SE-059-SI Base Product Number: HD36
Request a Quote Datasheet
Description
Win Source Part Number: 1054763-HD36-24-31SE -059 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: HD30 Type: For Female Sockets Number of Positions: 31 Features: Backshell, Cable Clamp Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Orientation: Keyed Housing Color: Silver Standard Package: 100 Shell Size - Insert: 24-31 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Insert Material: Polyetherimide (PEI) Alternative Parts (Cross-Reference): AHDM06-24-31SR-059; UT061823PH; 192900-0015; 97-4106A-28-12P(621) ; D38999/26WC35PN; D38999/26WC35SN; D38999/26WD35PN(LC)H D36-24-31SE059; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Other Names: 1734-1490,HD36-24-31 SE-059-ND,-HD36-24-3 1SE-059-SI Base Product Number: HD36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Housings - 1054763-HD36-24-31SE-059 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1054763-HD36-24-31SE-059
Connectors, Interconnects - Circular Connectors - Housings 1054763-HD36-24-31SE-059
Win Source Part Number: 1054763-HD36-24-31SE -059 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: HD30 Type: For Female Sockets Number of Positions: 31 Features: Backshell, Cable Clamp Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Orientation: Keyed Housing Color: Silver Standard Package: 100 Shell Size - Insert: 24-31 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Insert Material: Polyetherimide (PEI) Alternative Parts (Cross-Reference): AHDM06-24-31SR-059; UT061823PH; 192900-0015; 97-4106A-28-12P(621) ; D38999/26WC35PN; D38999/26WC35SN; D38999/26WD35PN(LC)H D36-24-31SE059; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Other Names: 1734-1490,HD36-24-31 SE-059-ND,-HD36-24-3 1SE-059-SI Base Product Number: HD36

Win Source Part Number: 1054763-HD36-24-31SE-059
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: HD30
Type: For Female Sockets
Number of Positions: 31
Features: Backshell, Cable Clamp
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Orientation: Keyed
Housing Color: Silver
Standard Package: 100
Shell Size - Insert: 24-31
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Insert Material: Polyetherimide (PEI)
Alternative Parts (Cross-Reference): AHDM06-24-31SR-059; UT061823PH; 192900-0015; 97-4106A-28-12P(621); D38999/26WC35PN; D38999/26WC35SN; D38999/26WD35PN(LC)HD36-24-31SE059;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Deutsch Connectors
Other Names: 1734-1490,HD36-24-31SE-059-ND,-HD36-24-31SE-059-SI
Base Product Number: HD36

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-HD36-24-31SE-059
Electronic Connector 436-HD36-24-31SE-059
31 Pos Female Crimp Circular Connector, IP67, Straight, Metal Product overview: HD36-24-31SE-059 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD36-24-31SE-059 can be used for catalog matching and distributor lookup.

31 Pos Female Crimp Circular Connector, IP67, Straight, Metal Product overview: HD36-24-31SE-059 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HD36-24-31SE-059 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - 1734-1490-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1490-ND
Circular Connector Housings 1734-1490-ND
31 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp

31 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp

Buy Now Datasheet
Industrial Circular Connectors - 425377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
425377
Industrial Circular Connectors 425377
Deutsch HD36-24-31SE-059

Deutsch HD36-24-31SE-059

Supplier's Site
Circular / Cylindrical Connector - HD30 Series - HD36-24-31SE-059 - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HD30 Series
HD36-24-31SE-059
Circular / Cylindrical Connector - HD30 Series HD36-24-31SE-059
Cable Clamp

Cable Clamp

Supplier's Site Datasheet
Circular Conn, Plug, 31Pos, Cable; Product Range Deutsch - Te Connectivity - 52Y0946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 31Pos, Cable; Product Range Deutsch - Te Connectivity
52Y0946
Circular Conn, Plug, 31Pos, Cable; Product Range Deutsch - Te Connectivity 52Y0946
CIRCULAR CONN, PLUG, 31POS, CABLE; Product Range:HD30 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 31POS, CABLE; Product Range:HD30 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. LADD Distribution Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1054763-HD36-24-31SE-059 436-HD36-24-31SE-059 1734-1490-ND 425377 HD36-24-31SE-059 52Y0946
Product Name Connectors, Interconnects - Circular Connectors - Housings Electronic Connector Circular Connector Housings Industrial Circular Connectors Circular / Cylindrical Connector - HD30 Series Circular Conn, Plug, 31Pos, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount
Contact Size (AWG) 16 AWG 16 AWG
Gender Male / Plug Male / Plug; Female / Jack Male / Plug
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data