DigiKey Datasheets for Level Switches
Level switches is a generic search term for devices that are used to detect liquid or powder levels, or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Level Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| "Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) BSP" | |
| "Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) NPT" | |
| "Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, Male 1/8"" (3.18mm) NPT" | |
| "Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT" | |
| Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread | |
| Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M8 Thread | |
| Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread | |
| SEN LVL LIQ SWITCH SPST/NC/NO | |
| SENSOR LEVEL LIQ SWITCH SPST/NO | |
| SENSOR LEVEL LIQ SWITCH |
| << Prev |