DigiKey Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| FOOT SWITCH DPDT 0.6A 600V | |
| FOOT SWITCH SPDT 0.6A 600V | |
| FOOT SWITCH SPDT 10A 600V | |
| FOOT SWITCH SPDT 5A 600V | |
| LIMIT SWITCH 600V 10AMP C SPECIA | |
| Switch DPDT (DB/DM) Chassis Mount | |
| Switch DPST-NO/NC Chassis Mount | |
| Switch DPST-NO/NC Panel Mount | |
| SWITCH LIMIT 10A 600V | |
| SWITCH LIMIT 15A 600V | |
| SWITCH LIMIT 20A 600V | |
| SWITCH LIMIT 30A 600V | |
| SWITCH LIMIT 4PST 1.5A 600V | |
| SWITCH LIMIT 4PST 10A 600V | |
| SWITCH LIMIT 4PST 3A 120V | |
| SWITCH LIMIT 4PST 6A 120V | |
| SWITCH LIMIT 8A 600V | |
| SWITCH LIMIT DPDT 3A 120V | |
| SWITCH LIMIT DPDT 6A 120V | |
| SWITCH LIMIT DPST 1.2A 600V | |
| SWITCH LIMIT DPST 1.5A 600V | |
| SWITCH LIMIT DPST 3A 120V | |
| SWITCH LIMIT DPST 6A 120V | |
| SWITCH LIMIT SPDT 0.1A 125V | |
| SWITCH LIMIT SPDT 1.2A 600V | |
| SWITCH LIMIT SPDT 10A 600V | |
| SWITCH LIMIT SPDT 12A 600V | |
| SWITCH LIMIT SPDT 15A 120V | |
| SWITCH LIMIT SPDT 20A 120V | |
| SWITCH LIMIT SPDT 30A 600V | |
| SWITCH LIMIT SPDT 3A 120V | |
| SWITCH LIMIT SPDT 6A 120V | |
| SWITCH LIMIT SPDT-DB 15A 120V | |
| SWITCH LIMIT SPST-NC 10A 600V | |
| SWITCH LIMIT | |
| SWITCH NEMA LIMIT 4PST 6A 120V | |
| SWITCH NEMA LIMIT DPDT 10A 600V | |
| SWITCH NEMA LIMIT DPST 1.2A 600V | |
| SWITCH NEMA LIMIT DPST 6A 120V | |
| SWITCH NEMA LIMIT SPDT 20A 120V | |
| SWITCH SNAP ACTION 10A 600V | |
| SWITCH SNAP ACTION 15A 600V | |
| SWITCH SNAP ACTION DPDT 3A 120V | |
| SWITCH SNAP ACTION DPDT 3A 240V | |
| SWITCH SNAP ACTION SPDT 15A 120V | |
| SWITCH SNAP SEALED | |
| SWITCH SNAP UNSEALED | |
| Switch SPDT (DB/DM) Chassis Mount | |
| Switch SPDT (DB/DM) Panel Mount | |
| Switch SPDT Chassis Mount | |
| Switch SPDT Panel Mount | |
| Switch SPDT Through Hole, Right Angle | |
| Switch SPDT Through Hole | |
| Switch SPDT x 4 Chassis Mount | |
| Switch SPST-NC | |
| Switch SPST-NO Chassis Mount | |
| Switch |
| << Prev | Next >> |