DigiKey Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| Switch DPDT Chassis Mount | |
| Switch DPDT Panel Mount | |
| Switch DPST-NC Chassis Mount | |
| Switch DPST-NO Chassis Mount | |
| Switch DPST-NO Panel Mount | |
| Switch DPST-NO/NC Chassis Mount | |
| Switch DPST-NO/NC Panel Mount | |
| SWITCH HINGE LEVER SPDT 1A 125V | |
| SWITCH HINGE LEVER SPDT 3A 125V | |
| SWITCH HINGE LVR SPDT 0.1A 125V | |
| SWITCH LIMIT 10A 240V | |
| SWITCH LIMIT 12A 600V | |
| SWITCH LIMIT 25A 600V | |
| SWITCH LIMIT 30A 600V | |
| SWITCH LIMIT SPDT 0.1A 125V | |
| SWITCH LIMIT SPDT 12A 600V | |
| SWITCH LIMIT SPDT 20A 120V | |
| SWITCH LIMIT SPDT 20A 600V | |
| SWITCH LIMIT SPDT 3A 120V | |
| SWITCH LIMIT SPDT 6A 120V | |
| Switch Panel Mount | |
| SWITCH RLR LEVER SPDT 0.1A 125V | |
| SWITCH ROLLER LVR SPDT 0.1A 125V | |
| SWITCH ROLLER LVR SPDT 3A 125V | |
| SWITCH SNAP ACT SPDT 0.1A 125V | |
| SWITCH SNAP ACT SPST-NC 0.1A 30V | |
| SWITCH SNAP ACT SPST-NC 2A 125V | |
| SWITCH SNAP ACT SPST-NC 3A 250V | |
| SWITCH SNAP ACT SPST-NO 0.1A 30V | |
| SWITCH SNAP ACT SPST-NO 1A 250V | |
| SWITCH SNAP ACT SPST-NO 2A 125V | |
| SWITCH SNAP ACT SPST-NO 3A 250V | |
| SWITCH SNAP ACTION DPDT 25A 125V | |
| SWITCH SNAP ACTION SPDT 0.1A 30V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 2A 125V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 3A 250V | |
| SWITCH SNP ACT SPST-NO 0.1A 125V | |
| Switch SPDT (BBM) Chassis Mount | |
| Switch SPDT (DB/DM) Chassis Mount | |
| Switch SPDT (MBB) Chassis Mount | |
| Switch SPDT Chassis Mount | |
| Switch SPDT Panel Mount | |
| Switch SPDT Through Hole, Right Angle | |
| Switch SPDT Through Hole | |
| Switch SPST-NC (DB) Chassis Mount | |
| Switch SPST-NC Chassis Mount | |
| Switch SPST-NC Panel Mount | |
| Switch SPST-NO Chassis Mount | |
| Switch SPST-NO Panel Mount | |
| Switch SPST-NO Surface Mount | |
| Switch | |
| SWITCHES |
| << Prev | Next >> |