DigiKey Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 21
Product Name Notes
2 BUTTON HAND CONTROL
6210 USB C FOOTSWITCH
6225 2-PEDAL USB FOOTSWITCH
6226 3-PEDAL FOOTSWITCH
6289-FOOTBELLOWS WITH 2M OF 2311
PLUNGER SWITCH 44-02-002-900
PLUNGER SWITCH 44-02-024-904
PLUNGER SWITCH 44-
PLUNGER SWITSWITZERLAND 44-01-06
PLUNGER SWITSWITZERLAND 44-02-02
PLUNGER SWITSWITZERLAND
POS.50047 PLAST., 1NA/2NC RAP,VA
SIRIUS POSITION SWITCH
Switch 3PST-2NC/1NO Chassis Mount
Switch 4PDT Chassis Mount
Switch 4PDT Panel Mount
Switch 6PDT Panel Mount
Switch DPDT (DB/DM) Chassis Mount
Switch DPDT (DB/DM) Panel Mount
Switch DPDT Chassis Mount
Switch DPST-NO/NC Chassis Mount
Switch DPST-NO/NC
SWITCH LIMIT 3PST 6A 125V
SWITCH LIMIT DPST 5A 240V
SWITCH LIMIT DPST 6A 125V
Switch Panel Mount
SWITCH SNAP UNSEALED
Switch SPDT (DB/DM) Chassis Mount
Switch SPDT (DB/DM) Through Hole
Switch SPDT Chassis Mount
Switch SPDT Through Hole, Right Angle
Switch SPDT Through Hole
Switch SPDT x 2 Chassis Mount
Switch SPDT x 2 Panel Mount
Switch SPDT x 4 Panel Mount
Switch SPDT x 6 Panel Mount
Switch SPDT
Switch SPST-NC Chassis Mount
Switch SPST-NC Surface Mount, Right Angle
Switch SPST-NO Surface Mount, Right Angle
Switch SPST-NO Surface Mount
Switch

<< Prev Next >>