DigiKey Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 21
Product Name Notes
ASQD1 SWITCH, LEAD WIRE, 2-STEP
ASQD1 SWITCH, LEAD WIRE, FAULT D
ASQD1 SWITCH, LEAD WIRE, REDUNDA
ASQD1 SWITCH, LEAD WIRE, TWO-STA
ASQD1 SWITCH, PRESS-FIT, 2-STEP
ASQD1 SWITCH, SOLDER TERMINAL, 2
ASQD1 SWITCH, SOLDER TERMINAL, F
ASQD1 SWITCH, SOLDER TERMINAL, R
ASQD1 SWITCH, SOLDER TERMINAL, T
LIMIT SWITCH 600VAC 10AMP TYPE L
Switch 3PST-NO Panel Mount, Snap-In
Switch DPDT (DB/DM) Chassis Mount
Switch DPST-NO Chassis Mount
Switch DPST-NO Panel Mount, Snap-In
Switch DPST-NO/NC Chassis Mount
SWITCH HINGE LEVER SPDT 3A 125V
SWITCH HINGE LEVER SPDT 5A 125V
SWITCH HINGE LVR SPDT 0.1A 125V
SWITCH ROLLER LEVER SPDT 3A 125V
SWITCH ROLLER LEVER SPDT 5A 125V
SWITCH ROLLER LVR SPDT 0.1A 125V
SWITCH SNAP ACT LEAD WIRE
SWITCH SNAP ACT SPDT 0.1A 125V
SWITCH SNAP ACTION SPDT 0.1A 30V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 5A 125V
Switch SPDT (DB/DM) Chassis Mount
Switch SPDT (DB/DM) Panel Mount
Switch SPDT Chassis Mount
Switch SPDT Panel Mount
Switch SPDT Through Hole, Right Angle
Switch SPDT Through Hole
Switch SPST-NC Chassis Mount
Switch SPST-NO Chassis Mount
Switch SPST-NO Panel Mount
SWITCH STROKE SPDT 0.1A 30V
Switch

<< Prev Next >>