TelephoneStuff.com Leviton 5-Gang Toggle Device Switch Wallplate 78023

Description
Light almond standard size, thermoset, device mount, switch wallplate. Features: - Type: Standard Size - Gang: 5 - Device Graphic: Toggle - Material: Thermoset - Color: Light Almond - Mount: Device - Standards and Certifications: UL/CSA
Description
Light almond standard size, thermoset, device mount, switch wallplate. Features: - Type: Standard Size - Gang: 5 - Device Graphic: Toggle - Material: Thermoset - Color: Light Almond - Mount: Device - Standards and Certifications: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Leviton 5-Gang Toggle Device Switch Wallplate - 78023 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 5-Gang Toggle Device Switch Wallplate
78023
Leviton 5-Gang Toggle Device Switch Wallplate 78023
Light almond standard size, thermoset, device mount, switch wallplate. Features: - Type: Standard Size - Gang: 5 - Device Graphic: Toggle - Material: Thermoset - Color: Light Almond - Mount: Device - Standards and Certifications: UL/CSA

Light almond standard size, thermoset, device mount, switch wallplate.
Features:
- Type: Standard Size
- Gang: 5
- Device Graphic: Toggle
- Material: Thermoset
- Color: Light Almond
- Mount: Device
- Standards and Certifications: UL/CSA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 78023
Product Name Leviton 5-Gang Toggle Device Switch Wallplate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Standard Wall Plate - VWP-4-BR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SW262BB - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Bronze
View Details