TelephoneStuff.com Leviton Standard Size 5-Gang Toggle Switch Wallplate 88023

Description
5-gang Residential grade faceplate for toggle switch. Features: - Molded of urea or phenolic - Photoelectrically color-matched to Leviton devices - Designed for high dielectric strength and arc resistance - Resistant to fading, discoloration, grease, oils, organic solvents and moisture scratches - Includes metal mounting screws that match plate color - Dimensions: 10"W(254mm) x 4.5"H(114.3mm) x .22"D(5.59mm) - Port Dimensions- .94"H(23.9) x 1.9"W(42.69mm) - Screw Holes Center- 1.06" from bottom- 1.375" from edge
Description
5-gang Residential grade faceplate for toggle switch. Features: - Molded of urea or phenolic - Photoelectrically color-matched to Leviton devices - Designed for high dielectric strength and arc resistance - Resistant to fading, discoloration, grease, oils, organic solvents and moisture scratches - Includes metal mounting screws that match plate color - Dimensions: 10"W(254mm) x 4.5"H(114.3mm) x .22"D(5.59mm) - Port Dimensions- .94"H(23.9) x 1.9"W(42.69mm) - Screw Holes Center- 1.06" from bottom- 1.375" from edge

Suppliers

Company
Product
Description
Supplier Links
Leviton Standard Size 5-Gang Toggle Switch Wallplate - 88023 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Standard Size 5-Gang Toggle Switch Wallplate
88023
Leviton Standard Size 5-Gang Toggle Switch Wallplate 88023
5-gang Residential grade faceplate for toggle switch. Features: - Molded of urea or phenolic - Photoelectrically color-matched to Leviton devices - Designed for high dielectric strength and arc resistance - Resistant to fading, discoloration, grease, oils, organic solvents and moisture scratches - Includes metal mounting screws that match plate color - Dimensions: 10"W(254mm) x 4.5"H(114.3mm) x .22"D(5.59mm) - Port Dimensions- .94"H(23.9) x 1.9"W(42.69mm) - Screw Holes Center- 1.06" from bottom- 1.375" from edge

5-gang Residential grade faceplate for toggle switch.
Features:
- Molded of urea or phenolic
- Photoelectrically color-matched to Leviton devices
- Designed for high dielectric strength and arc resistance
- Resistant to fading, discoloration, grease, oils, organic solvents and moisture scratches
- Includes metal mounting screws that match plate color
- Dimensions: 10"W(254mm) x 4.5"H(114.3mm) x .22"D(5.59mm)
- Port Dimensions- .94"H(23.9) x 1.9"W(42.69mm)
- Screw Holes Center- 1.06" from bottom- 1.375" from edge

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 88023
Product Name Leviton Standard Size 5-Gang Toggle Switch Wallplate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3013M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3414058 - RS Components, Ltd.
Specs
Opening / Devices Three
Material Plastic; Plastic
View Details
Standard Wall Plate - NT-S-NFB-GR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details