TelephoneStuff.com Legrand - Wiremold 861 Series Raised Floor/Wood Floor Box.. 861QTC

Description
Complete with prewired 15A quad receptacle can be wired as standard or isolated ground. Slide covers match painted flange colors: gray, black. Aluminum and brass flanges shipped with black slide cover. Features: - Brass flange also available with nonmetallic brass color slide holder (AB) - Die-cast aluminum construction with three 1/2" trade size knockouts; two on the sides and one on the bottom, 18 cu. in. [295 cu. cm] capacity - Requires a 4" [102mm] diameter hole. Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.
Description
Complete with prewired 15A quad receptacle can be wired as standard or isolated ground. Slide covers match painted flange colors: gray, black. Aluminum and brass flanges shipped with black slide cover. Features: - Brass flange also available with nonmetallic brass color slide holder (AB) - Die-cast aluminum construction with three 1/2" trade size knockouts; two on the sides and one on the bottom, 18 cu. in. [295 cu. cm] capacity - Requires a 4" [102mm] diameter hole. Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold 861 Series Raised Floor/Wood Floor Box.. - 861QTC - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold 861 Series Raised Floor/Wood Floor Box..
861QTC
Legrand - Wiremold 861 Series Raised Floor/Wood Floor Box.. 861QTC
Complete with prewired 15A quad receptacle can be wired as standard or isolated ground. Slide covers match painted flange colors: gray, black. Aluminum and brass flanges shipped with black slide cover. Features: - Brass flange also available with nonmetallic brass color slide holder (AB) - Die-cast aluminum construction with three 1/2" trade size knockouts; two on the sides and one on the bottom, 18 cu. in. [295 cu. cm] capacity - Requires a 4" [102mm] diameter hole. Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Complete with prewired 15A quad receptacle can be wired as standard or isolated ground. Slide covers match painted flange colors: gray, black. Aluminum and brass flanges shipped with black slide cover.
Features:
- Brass flange also available
with nonmetallic brass color slide
holder (AB)
- Die-cast aluminum
construction with three 1/2" trade
size knockouts; two on the sides
and one on the bottom, 18 cu. in.
[295 cu. cm] capacity
- Requires
a 4" [102mm] diameter hole.
Returns and Cancellations:
- Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 861QTC
Product Name Legrand - Wiremold 861 Series Raised Floor/Wood Floor Box..
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ54.7mm Diameter Single Device Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3084J - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Datacommunication Face Plate with Jack - NT-PJ-IV - Lutron Electronics Co., Inc.
Specs
Type Data Jack Wall Plate
Opening / Devices One
View Details