TelephoneStuff.com Leviton Nylon 1 Gang Double Receptacle Wallplate 80703

Description
Duplex receptacle one-gang nylon wallplate. Features 2 electrical-style openings, ideal for type 106 flush mount inserts. Wallplate Features: - Standard size - Non-combustable and easily cleaned - Screws provided - UL Listed and CSA Certified - Conforms to NEMA and ANSI Standards - Nylon - Sold in Packages of 10, 20, and 40 Wallplates
Description
Duplex receptacle one-gang nylon wallplate. Features 2 electrical-style openings, ideal for type 106 flush mount inserts. Wallplate Features: - Standard size - Non-combustable and easily cleaned - Screws provided - UL Listed and CSA Certified - Conforms to NEMA and ANSI Standards - Nylon - Sold in Packages of 10, 20, and 40 Wallplates

Suppliers

Company
Product
Description
Supplier Links
Leviton Nylon 1 Gang Double Receptacle Wallplate - 80703 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Nylon 1 Gang Double Receptacle Wallplate
80703
Leviton Nylon 1 Gang Double Receptacle Wallplate 80703
Duplex receptacle one-gang nylon wallplate. Features 2 electrical-style openings, ideal for type 106 flush mount inserts. Wallplate Features: - Standard size - Non-combustable and easily cleaned - Screws provided - UL Listed and CSA Certified - Conforms to NEMA and ANSI Standards - Nylon - Sold in Packages of 10, 20, and 40 Wallplates

Duplex receptacle one-gang nylon wallplate. Features 2 electrical-style openings, ideal for type 106 flush mount inserts.
Wallplate Features:
- Standard size
- Non-combustable and easily cleaned
- Screws provided
- UL Listed and CSA Certified
- Conforms to NEMA and ANSI Standards
- Nylon
- Sold in Packages of 10, 20, and 40 Wallplates

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 80703
Product Name Leviton Nylon 1 Gang Double Receptacle Wallplate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Standard Size Glossy Finish - 61SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Datacommunication Face Plate - IMSS4 - Hubbell Incorporated
Specs
Opening / Devices Four
Material Stainless Steel
View Details