TelephoneStuff.com Leviton 2-Gang 1-Toggle 1-Duplex Combination Device.. 84105-40

Description
2-Gang 1-toggle 1-duplex oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302 stainless steel wallplate - 2-Gang - 1-Toggle 1-Duplex - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang
Description
2-Gang 1-toggle 1-duplex oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302 stainless steel wallplate - 2-Gang - 1-Toggle 1-Duplex - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Suppliers

Company
Product
Description
Supplier Links
Leviton 2-Gang 1-Toggle 1-Duplex Combination Device.. - 84105-40 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 2-Gang 1-Toggle 1-Duplex Combination Device..
84105-40
Leviton 2-Gang 1-Toggle 1-Duplex Combination Device.. 84105-40
2-Gang 1-toggle 1-duplex oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302 stainless steel wallplate - 2-Gang - 1-Toggle 1-Duplex - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

2-Gang 1-toggle 1-duplex oversized metal wallplate.
Features:
- Oversized
- Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates
- 302 stainless steel wallplate
- 2-Gang
- 1-Toggle 1-Duplex
- Commercial grade
- Easy to clean, smooth finish
- Noncombustible
- UL Listed and CSA Certified
- Conform to NEMA and ANSI standards
- Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 84105-40
Product Name Leviton 2-Gang 1-Toggle 1-Duplex Combination Device..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Standard Wall Plate - NT-S-NFB-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details
Standard Wall Plate - 21625 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details