TelephoneStuff.com Leviton 3 Gang Decora/GFCI Wallplate (Package of 2) 80411

Description
3 Gang Decora/GFCI Wallplate (Package of 2) is a Decora style three gang wallplate. Wallplate Features: - 3 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts - Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box - Non-combustable and easily cleaned - Screws provided - UL Listed - CSA Certified and conforms to NEMA and ANSI Standards - Available Material: - Thermoplastic Nylon - Thermoset - (Thermosetting Plastic) Heat and Scratch Resistant - Available Colors: - Ivory - Black - Gray - White - Brown - Almond - Light Almond - Sold in a Package of 2 Wallplates
Description
3 Gang Decora/GFCI Wallplate (Package of 2) is a Decora style three gang wallplate. Wallplate Features: - 3 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts - Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box - Non-combustable and easily cleaned - Screws provided - UL Listed - CSA Certified and conforms to NEMA and ANSI Standards - Available Material: - Thermoplastic Nylon - Thermoset - (Thermosetting Plastic) Heat and Scratch Resistant - Available Colors: - Ivory - Black - Gray - White - Brown - Almond - Light Almond - Sold in a Package of 2 Wallplates

Suppliers

Company
Product
Description
Supplier Links
Leviton 3 Gang Decora/GFCI Wallplate (Package of 2) - 80411 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 3 Gang Decora/GFCI Wallplate (Package of 2)
80411
Leviton 3 Gang Decora/GFCI Wallplate (Package of 2) 80411
3 Gang Decora/GFCI Wallplate (Package of 2) is a Decora style three gang wallplate. Wallplate Features: - 3 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts - Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box - Non-combustable and easily cleaned - Screws provided - UL Listed - CSA Certified and conforms to NEMA and ANSI Standards - Available Material: - Thermoplastic Nylon - Thermoset - (Thermosetting Plastic) Heat and Scratch Resistant - Available Colors: - Ivory - Black - Gray - White - Brown - Almond - Light Almond - Sold in a Package of 2 Wallplates

3 Gang Decora/GFCI Wallplate (Package of 2) is a Decora style three gang wallplate.
Wallplate Features:
- 3 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts
- Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box
- Non-combustable and easily cleaned
- Screws provided
- UL Listed
- CSA Certified and conforms to NEMA and ANSI Standards
- Available Material:
- Thermoplastic Nylon
- Thermoset - (Thermosetting Plastic) Heat and Scratch Resistant
- Available Colors:
- Ivory
- Black
- Gray
- White
- Brown
- Almond
- Light Almond
- Sold in a Package of 2 Wallplates

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 80411
Product Name Leviton 3 Gang Decora/GFCI Wallplate (Package of 2)
Unlock Full Specs
to access all available technical data

Similar Products