TelephoneStuff.com Legrand - Wiremold One-Gang Brass or Brushed 818TCAL.. 817B

Description
The Walkerduct Pro SeriesOne-Gang Brass or Brushed 818TCAL Aluminum Combination Carpet and Tile Flange. The flush flanges with interchangeable covers provide an aesthetic appearance that will please any architect or building owner. Features: - New brushed aluminum activations. Provides additional finish options for better aesthetics - Flush activation assemblies for carpet and tile. Aesthetically pleasing fittings with low profile connections for power and communications - Accepts Ortronics® MAB6TJ TracJack and MAB3S2 Series II bezels, sold separately - Also accepts Pass & Seymour®Activate CM-MAB adapters,Wiremold CM2 Series inserts (sold separately) - FLANGE: 6.080" by 5.060" - All service fittings are UL Listed to U.S. and Canadian safety standards. - These activations are ideal for retail stores, schools, casinos and office buildings Note: - Brushed aluminum flanges come with beveled edges
Description
The Walkerduct Pro SeriesOne-Gang Brass or Brushed 818TCAL Aluminum Combination Carpet and Tile Flange. The flush flanges with interchangeable covers provide an aesthetic appearance that will please any architect or building owner. Features: - New brushed aluminum activations. Provides additional finish options for better aesthetics - Flush activation assemblies for carpet and tile. Aesthetically pleasing fittings with low profile connections for power and communications - Accepts Ortronics® MAB6TJ TracJack and MAB3S2 Series II bezels, sold separately - Also accepts Pass & Seymour®Activate CM-MAB adapters,Wiremold CM2 Series inserts (sold separately) - FLANGE: 6.080" by 5.060" - All service fittings are UL Listed to U.S. and Canadian safety standards. - These activations are ideal for retail stores, schools, casinos and office buildings Note: - Brushed aluminum flanges come with beveled edges

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold One-Gang Brass or Brushed 818TCAL.. - 817B - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold One-Gang Brass or Brushed 818TCAL..
817B
Legrand - Wiremold One-Gang Brass or Brushed 818TCAL.. 817B
The Walkerduct Pro SeriesOne-Gang Brass or Brushed 818TCAL Aluminum Combination Carpet and Tile Flange. The flush flanges with interchangeable covers provide an aesthetic appearance that will please any architect or building owner. Features: - New brushed aluminum activations. Provides additional finish options for better aesthetics - Flush activation assemblies for carpet and tile. Aesthetically pleasing fittings with low profile connections for power and communications - Accepts Ortronics® MAB6TJ TracJack and MAB3S2 Series II bezels, sold separately - Also accepts Pass & Seymour®Activate CM-MAB adapters,Wiremold CM2 Series inserts (sold separately) - FLANGE: 6.080" by 5.060" - All service fittings are UL Listed to U.S. and Canadian safety standards. - These activations are ideal for retail stores, schools, casinos and office buildings Note: - Brushed aluminum flanges come with beveled edges

The Walkerduct Pro SeriesOne-Gang Brass or Brushed 818TCAL Aluminum Combination Carpet and Tile Flange. The flush flanges with interchangeable covers provide an aesthetic appearance that will please any architect or building owner.
Features:
- New brushed aluminum activations. Provides additional
finish options for better aesthetics
- Flush activation assemblies for carpet and tile.
Aesthetically pleasing fittings with low profile
connections for power and communications
- Accepts Ortronics® MAB6TJ
TracJack and MAB3S2 Series II bezels, sold separately
- Also accepts Pass & Seymour®Activate
CM-MAB adapters,Wiremold CM2 Series
inserts (sold separately)
- FLANGE: 6.080" by 5.060"
- All service fittings are UL Listed to U.S. and Canadian safety standards.
- These activations are ideal for retail stores, schools,
casinos and office buildings
Note:
- Brushed aluminum
flanges come with
beveled edges

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 817B
Product Name Legrand - Wiremold One-Gang Brass or Brushed 818TCAL..
Material Aluminum; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7871290 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - VWP-2CR-AL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details