TelephoneStuff.com Allen Tel Versatap Modular Jack - 6 Position, 6 Conductor-.. AT35

Description
Category 3 modular jack for 22/24 Awg wire. Meets FCC Part 68. UL listed. Made of high impact, self extinguishing plastic. Contacts are phosphor bronze plated with 50 micro-inches of gold over 100 micro-inches of nickel. Connectors are made of IDC-22/24 Awg insulated wire. Compatible with 10 Mbps IEEE 802.3 (10BaseT) and 16 Mbps token ring applications.
Description
Category 3 modular jack for 22/24 Awg wire. Meets FCC Part 68. UL listed. Made of high impact, self extinguishing plastic. Contacts are phosphor bronze plated with 50 micro-inches of gold over 100 micro-inches of nickel. Connectors are made of IDC-22/24 Awg insulated wire. Compatible with 10 Mbps IEEE 802.3 (10BaseT) and 16 Mbps token ring applications.

Suppliers

Company
Product
Description
Supplier Links
Allen Tel Versatap Modular Jack - 6 Position, 6 Conductor-.. - AT35 - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel Versatap Modular Jack - 6 Position, 6 Conductor-..
AT35
Allen Tel Versatap Modular Jack - 6 Position, 6 Conductor-.. AT35
Category 3 modular jack for 22/24 Awg wire. Meets FCC Part 68. UL listed. Made of high impact, self extinguishing plastic. Contacts are phosphor bronze plated with 50 micro-inches of gold over 100 micro-inches of nickel. Connectors are made of IDC-22/24 Awg insulated wire. Compatible with 10 Mbps IEEE 802.3 (10BaseT) and 16 Mbps token ring applications.

Category 3 modular jack for 22/24 Awg wire. Meets FCC Part 68. UL listed. Made of high impact, self extinguishing plastic. Contacts are phosphor bronze plated with 50 micro-inches of gold over 100 micro-inches of nickel. Connectors are made of IDC-22/24 Awg insulated wire. Compatible with 10 Mbps IEEE 802.3 (10BaseT) and 16 Mbps token ring applications.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number AT35
Product Name Allen Tel Versatap Modular Jack - 6 Position, 6 Conductor-..
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 φ35.7mm Diameter Single Device Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 57SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - VWP-1-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details