TelephoneStuff.com Leviton 2-Gang 1-Duplex 1-Blank Device Combination.. 86108

Description
2-Gang 1-duplex 1-blank device combination oversized thermoset wallplate. Features: - Oversized - All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in accordance with the latest National Electrical Code. Each is individually packed with extra-long, color-matched mounting screws. - Thermoset - Box mount - 2-Gang - 1-Duplex 1-Blank device combination switch - Residential grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang
Description
2-Gang 1-duplex 1-blank device combination oversized thermoset wallplate. Features: - Oversized - All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in accordance with the latest National Electrical Code. Each is individually packed with extra-long, color-matched mounting screws. - Thermoset - Box mount - 2-Gang - 1-Duplex 1-Blank device combination switch - Residential grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Suppliers

Company
Product
Description
Supplier Links
Leviton 2-Gang 1-Duplex 1-Blank Device Combination.. - 86108 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 2-Gang 1-Duplex 1-Blank Device Combination..
86108
Leviton 2-Gang 1-Duplex 1-Blank Device Combination.. 86108
2-Gang 1-duplex 1-blank device combination oversized thermoset wallplate. Features: - Oversized - All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in accordance with the latest National Electrical Code. Each is individually packed with extra-long, color-matched mounting screws. - Thermoset - Box mount - 2-Gang - 1-Duplex 1-Blank device combination switch - Residential grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

2-Gang 1-duplex 1-blank device combination oversized thermoset wallplate.
Features:
- Oversized
- All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in accordance with the latest National Electrical Code. Each is individually packed with extra-long, color-matched mounting screws.
- Thermoset
- Box mount
- 2-Gang
- 1-Duplex 1-Blank device combination switch
- Residential grade
- Easy to clean, smooth finish
- Noncombustible
- UL Listed and CSA Certified
- Conform to NEMA and ANSI standards
- Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 86108
Product Name Leviton 2-Gang 1-Duplex 1-Blank Device Combination..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3012 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 9194072 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Datacommunication Face Plate with Jack - NT-PJ-AL - Lutron Electronics Co., Inc.
Specs
Type Data Jack Wall Plate
Opening / Devices One
View Details