TelephoneStuff.com Leviton 4-Gang 4-Toggle Wallplate 80512

Description
4-Gang toggle device midway sized thermoset wallplate Features: - Midway Size - All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in accordance with the latest National Electrical Code. Each is individually packed with extra-long, color-matched mounting screws. - Thermoset - Device mount - 4-Gang - 4-Toggle device switch - Residental grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All Leviton Midway wallplates can be mounted onto larger volume outlet boxes and/or used to hide wall irregularities
Description
4-Gang toggle device midway sized thermoset wallplate Features: - Midway Size - All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in accordance with the latest National Electrical Code. Each is individually packed with extra-long, color-matched mounting screws. - Thermoset - Device mount - 4-Gang - 4-Toggle device switch - Residental grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All Leviton Midway wallplates can be mounted onto larger volume outlet boxes and/or used to hide wall irregularities

Suppliers

Company
Product
Description
Supplier Links
Leviton 4-Gang 4-Toggle Wallplate - 80512 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 4-Gang 4-Toggle Wallplate
80512
Leviton 4-Gang 4-Toggle Wallplate 80512
4-Gang toggle device midway sized thermoset wallplate Features: - Midway Size - All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in accordance with the latest National Electrical Code. Each is individually packed with extra-long, color-matched mounting screws. - Thermoset - Device mount - 4-Gang - 4-Toggle device switch - Residental grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All Leviton Midway wallplates can be mounted onto larger volume outlet boxes and/or used to hide wall irregularities

4-Gang toggle device midway sized thermoset wallplate
Features:
- Midway Size
- All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in accordance with the latest National Electrical Code. Each is individually packed with extra-long, color-matched mounting screws.
- Thermoset
- Device mount
- 4-Gang
- 4-Toggle device switch
- Residental grade
- Easy to clean, smooth finish
- Noncombustible
- UL Listed and CSA Certified
- Conform to NEMA and ANSI standards
- Note: All Leviton Midway wallplates can be mounted onto larger volume outlet boxes and/or used to hide wall irregularities

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 80512
Product Name Leviton 4-Gang 4-Toggle Wallplate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Decorative Combination Wall Plates, Thermoplastic Standard Size Glossy Finish - 3051 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Standard Wall Plate - CW-4-AL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details