TelephoneStuff.com Leviton Leviton 4-Gang Decora Plus Screwless Wallplate 80312-S

Description
Decora style four gang wallplate. Features 4 Decora-style openings, ideal for any Leviton Decora insert, Decora & GFCI electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box. Non-combustable and easily cleaned. UL Listed. CSA certified. Conform to NEMA and ANSI standards. Features: - Type: Screwless, Standard Size - Gang: 4 - Material: Poly Carbonate - Mount: Snap-On - Feature: Screwless Subplate - Standards and Certifications:UL/CS A - Warranty:10-Year Limited
Description
Decora style four gang wallplate. Features 4 Decora-style openings, ideal for any Leviton Decora insert, Decora & GFCI electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box. Non-combustable and easily cleaned. UL Listed. CSA certified. Conform to NEMA and ANSI standards. Features: - Type: Screwless, Standard Size - Gang: 4 - Material: Poly Carbonate - Mount: Snap-On - Feature: Screwless Subplate - Standards and Certifications:UL/CS A - Warranty:10-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Leviton Leviton 4-Gang Decora Plus Screwless Wallplate - 80312-S - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Leviton 4-Gang Decora Plus Screwless Wallplate
80312-S
Leviton Leviton 4-Gang Decora Plus Screwless Wallplate 80312-S
Decora style four gang wallplate. Features 4 Decora-style openings, ideal for any Leviton Decora insert, Decora & GFCI electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box. Non-combustable and easily cleaned. UL Listed. CSA certified. Conform to NEMA and ANSI standards. Features: - Type: Screwless, Standard Size - Gang: 4 - Material: Poly Carbonate - Mount: Snap-On - Feature: Screwless Subplate - Standards and Certifications:UL/CS A - Warranty:10-Year Limited

Decora style four gang wallplate. Features 4 Decora-style openings, ideal for any Leviton Decora insert, Decora & GFCI electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box. Non-combustable and easily cleaned. UL Listed. CSA certified. Conform to NEMA and ANSI standards.
Features:
- Type: Screwless, Standard Size
- Gang: 4
- Material: Poly Carbonate
- Mount: Snap-On
- Feature: Screwless Subplate
- Standards and Certifications:UL/CSA
- Warranty:10-Year Limited

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 80312-S
Product Name Leviton Leviton 4-Gang Decora Plus Screwless Wallplate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 5000673 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - SC-2-LS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details