TelephoneStuff.com Suttle Stainless Steel 6-Conductor Wallplate with Mounting.. 630B6

Description
The 630B utilizes quick-connect terminals. The station wire is connected using retaining clips, which snap onto the terminal board to connect and retain the individual station wire conductors. After termination, the entire terminal block is enclosed in a plastic wrapper to prevent corrosion and shorting due to condensation or incidental moisture. Stainless steel 6-conductor wall plates with quick-connect terminals and mounting lugs built to resist scratching, cleaning solutions and corrosive atmospheres. Features: - Can be mounted on a standard outlet box for pre-wired installations, or attached directly to the wall - Entire terminal block is enclosed in a plastic wrapper to eliminate corrosion and shorting out due to condensation or incidental moisture - Stainless steel resists scratching, cleaning solutions, and corrosive environments - UL certified
Description
The 630B utilizes quick-connect terminals. The station wire is connected using retaining clips, which snap onto the terminal board to connect and retain the individual station wire conductors. After termination, the entire terminal block is enclosed in a plastic wrapper to prevent corrosion and shorting due to condensation or incidental moisture. Stainless steel 6-conductor wall plates with quick-connect terminals and mounting lugs built to resist scratching, cleaning solutions and corrosive atmospheres. Features: - Can be mounted on a standard outlet box for pre-wired installations, or attached directly to the wall - Entire terminal block is enclosed in a plastic wrapper to eliminate corrosion and shorting out due to condensation or incidental moisture - Stainless steel resists scratching, cleaning solutions, and corrosive environments - UL certified

Suppliers

Company
Product
Description
Supplier Links
Suttle Stainless Steel 6-Conductor Wallplate with Mounting.. - 630B6 - TelephoneStuff.com
Huntington Beach, CA, USA
Suttle Stainless Steel 6-Conductor Wallplate with Mounting..
630B6
Suttle Stainless Steel 6-Conductor Wallplate with Mounting.. 630B6
The 630B utilizes quick-connect terminals. The station wire is connected using retaining clips, which snap onto the terminal board to connect and retain the individual station wire conductors. After termination, the entire terminal block is enclosed in a plastic wrapper to prevent corrosion and shorting due to condensation or incidental moisture. Stainless steel 6-conductor wall plates with quick-connect terminals and mounting lugs built to resist scratching, cleaning solutions and corrosive atmospheres. Features: - Can be mounted on a standard outlet box for pre-wired installations, or attached directly to the wall - Entire terminal block is enclosed in a plastic wrapper to eliminate corrosion and shorting out due to condensation or incidental moisture - Stainless steel resists scratching, cleaning solutions, and corrosive environments - UL certified

The 630B utilizes quick-connect terminals. The station wire is connected using retaining clips, which snap onto the terminal board to connect and retain the individual station wire conductors. After termination, the entire terminal block is enclosed in a plastic wrapper to prevent corrosion and shorting due to condensation or incidental moisture.
Stainless steel 6-conductor wall plates with quick-connect terminals and mounting lugs built to resist scratching, cleaning solutions and corrosive atmospheres.
Features:
- Can be mounted on a standard outlet box for pre-wired installations, or attached directly to the wall
- Entire terminal block is enclosed in a plastic wrapper to eliminate corrosion and shorting out due to condensation or incidental moisture
- Stainless steel resists scratching, cleaning solutions, and corrosive environments
- UL certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 630B6
Product Name Suttle Stainless Steel 6-Conductor Wallplate with Mounting..
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Medium Size Textured Finish - 21MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - SC-1-TP - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details