TelephoneStuff.com Legrand - Wiremold AC Series Raised Floor Box AC10105-2

Description
The AC10105-2 box with a 5" [127mm] depth is a square profile box that provides eight-gangs of power and/or communication device capacity. Power plate with duplex knockouts included with box. Features: - Provides increased plug-in volume which is ideal for the additional space needed when plugging in transformer type plugs - Lids can be rotated 180° for easy orientation - Gray lids are die-cast zinc construction - Box Dimensions - 10" x 10" x 5" - Overall Trim Ring - 11 1/2" x 11 1/2" - Module Depth Overall - 5" - Panel Opening - 10" x 10" - Cover Size - 9 5/8" x 9 5/8" - Four (4) 1/2" Trade Size Concentric KOs - Four (4) 1/2"-3/4" Trade Size Concentric KOs
Description
The AC10105-2 box with a 5" [127mm] depth is a square profile box that provides eight-gangs of power and/or communication device capacity. Power plate with duplex knockouts included with box. Features: - Provides increased plug-in volume which is ideal for the additional space needed when plugging in transformer type plugs - Lids can be rotated 180° for easy orientation - Gray lids are die-cast zinc construction - Box Dimensions - 10" x 10" x 5" - Overall Trim Ring - 11 1/2" x 11 1/2" - Module Depth Overall - 5" - Panel Opening - 10" x 10" - Cover Size - 9 5/8" x 9 5/8" - Four (4) 1/2" Trade Size Concentric KOs - Four (4) 1/2"-3/4" Trade Size Concentric KOs

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold AC Series Raised Floor Box - AC10105-2 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold AC Series Raised Floor Box
AC10105-2
Legrand - Wiremold AC Series Raised Floor Box AC10105-2
The AC10105-2 box with a 5" [127mm] depth is a square profile box that provides eight-gangs of power and/or communication device capacity. Power plate with duplex knockouts included with box. Features: - Provides increased plug-in volume which is ideal for the additional space needed when plugging in transformer type plugs - Lids can be rotated 180° for easy orientation - Gray lids are die-cast zinc construction - Box Dimensions - 10" x 10" x 5" - Overall Trim Ring - 11 1/2" x 11 1/2" - Module Depth Overall - 5" - Panel Opening - 10" x 10" - Cover Size - 9 5/8" x 9 5/8" - Four (4) 1/2" Trade Size Concentric KOs - Four (4) 1/2"-3/4" Trade Size Concentric KOs

The AC10105-2 box with a 5" [127mm] depth is a square profile box that provides
eight-gangs of power and/or communication device capacity. Power plate with
duplex knockouts included with box.
Features:
- Provides increased
plug-in volume which is ideal for the additional space needed when plugging
in transformer type plugs
- Lids can be rotated 180° for easy orientation
- Gray lids are die-cast zinc construction
- Box Dimensions - 10" x 10" x 5"
- Overall Trim Ring - 11 1/2" x 11 1/2"
- Module Depth Overall - 5"
- Panel Opening - 10" x 10"
- Cover Size - 9 5/8" x 9 5/8"
- Four (4) 1/2" Trade Size Concentric KOs
- Four (4) 1/2"-3/4" Trade Size Concentric KOs

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number AC10105-2
Product Name Legrand - Wiremold AC Series Raised Floor Box
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684239 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
2-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 22SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details