TelephoneStuff.com Belden 2-Port Flush Interface Plate AX101432

Description
Belden CDT 2 port interface wallplate combines flexibility and ease of use in work area installations. They are designed to accept the EZ-MDVO and GigaFlex UTP modules as well as all the MDVO multimedia modules. The interface plates are available in single gang and can accept up to 6 modules. They also have labeling capabilities using built-in labeling windows. The faceplates can be attatched to standard electrical boxes or wall-mounting hardware for flush-mount installations. The faceplates can also fit over the interface adapter boxes for surface mount installations. 2 Port Interface Plate Features: - Fire-retardent plastic UL 94V-0 - Faceplates fit over standard NEMA type outlet boxes or wall-mounting bracket for flush mount installations - Faceplates fit over interface adapter boxes for surface mount installations
Description
Belden CDT 2 port interface wallplate combines flexibility and ease of use in work area installations. They are designed to accept the EZ-MDVO and GigaFlex UTP modules as well as all the MDVO multimedia modules. The interface plates are available in single gang and can accept up to 6 modules. They also have labeling capabilities using built-in labeling windows. The faceplates can be attatched to standard electrical boxes or wall-mounting hardware for flush-mount installations. The faceplates can also fit over the interface adapter boxes for surface mount installations. 2 Port Interface Plate Features: - Fire-retardent plastic UL 94V-0 - Faceplates fit over standard NEMA type outlet boxes or wall-mounting bracket for flush mount installations - Faceplates fit over interface adapter boxes for surface mount installations

Suppliers

Company
Product
Description
Supplier Links
Belden 2-Port Flush Interface Plate - AX101432 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 2-Port Flush Interface Plate
AX101432
Belden 2-Port Flush Interface Plate AX101432
Belden CDT 2 port interface wallplate combines flexibility and ease of use in work area installations. They are designed to accept the EZ-MDVO and GigaFlex UTP modules as well as all the MDVO multimedia modules. The interface plates are available in single gang and can accept up to 6 modules. They also have labeling capabilities using built-in labeling windows. The faceplates can be attatched to standard electrical boxes or wall-mounting hardware for flush-mount installations. The faceplates can also fit over the interface adapter boxes for surface mount installations. 2 Port Interface Plate Features: - Fire-retardent plastic UL 94V-0 - Faceplates fit over standard NEMA type outlet boxes or wall-mounting bracket for flush mount installations - Faceplates fit over interface adapter boxes for surface mount installations

Belden CDT 2 port interface wallplate combines flexibility and ease of use in work area installations. They are designed to accept the EZ-MDVO and GigaFlex UTP modules as well as all the MDVO multimedia modules. The interface plates are available in single gang and can accept up to 6 modules. They also have labeling capabilities using built-in labeling windows. The faceplates can be attatched to standard electrical boxes or wall-mounting hardware for flush-mount installations. The faceplates can also fit over the interface adapter boxes for surface mount installations.
2 Port Interface Plate Features:
- Fire-retardent plastic UL 94V-0
- Faceplates fit over standard NEMA type outlet boxes or wall-mounting bracket for flush mount installations
- Faceplates fit over interface adapter boxes for surface mount installations

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number AX101432
Product Name Belden 2-Port Flush Interface Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Jumbo Size Textured Finish - 12JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 9194078 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-5-PL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 5
Material Plastic
View Details