TelephoneStuff.com Hubbell Advanced Multimedia Outlet Housing AMO

Description
High-capacity, low-profile, multimedia surface housing capable of supporting up to 12 copper and/or fiber connectors, or 24 small form factor connectors. May be used as a multi-user telecommunications outlet assembly (MUTOA) as specified in TIA/EIA-TSB-75. Provides fiber storage supporting up to 1m of buffered fiber. Features: - Overhead shroud protects connectors - Downward orientation - Label field hidden beneath cover - MUTOA labeling compliant - Cable Routing Drum - Raceway compatible: MT7 and MT8 - Dimensions: 7.15" W (181mm) x 7.53" H (191mm) x 2.3" D (58mm) Brackets & Connectors: - SC bracket with 1 duplex MM/SM SC adapter(AMOBSCD) - ST bracket with 2 MM/SM ST adapters (AMOBST2) - Bracket loaded with LC quad adapter (AMOLCQ) - Blank bracket (AMOBL10) - Unloaded single jack bracket (AMOBJ10) - Unloaded dual high density jack bracket (AMOB2J10) - Unloaded BNC style bracket (AMOBBN10) - Unloaded F style bracket (AMOBF10) - Unloaded RCA connector (AMOBRC10)
Description
High-capacity, low-profile, multimedia surface housing capable of supporting up to 12 copper and/or fiber connectors, or 24 small form factor connectors. May be used as a multi-user telecommunications outlet assembly (MUTOA) as specified in TIA/EIA-TSB-75. Provides fiber storage supporting up to 1m of buffered fiber. Features: - Overhead shroud protects connectors - Downward orientation - Label field hidden beneath cover - MUTOA labeling compliant - Cable Routing Drum - Raceway compatible: MT7 and MT8 - Dimensions: 7.15" W (181mm) x 7.53" H (191mm) x 2.3" D (58mm) Brackets & Connectors: - SC bracket with 1 duplex MM/SM SC adapter(AMOBSCD) - ST bracket with 2 MM/SM ST adapters (AMOBST2) - Bracket loaded with LC quad adapter (AMOLCQ) - Blank bracket (AMOBL10) - Unloaded single jack bracket (AMOBJ10) - Unloaded dual high density jack bracket (AMOB2J10) - Unloaded BNC style bracket (AMOBBN10) - Unloaded F style bracket (AMOBF10) - Unloaded RCA connector (AMOBRC10)

Suppliers

Company
Product
Description
Supplier Links
Hubbell Advanced Multimedia Outlet Housing - AMO - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Advanced Multimedia Outlet Housing
AMO
Hubbell Advanced Multimedia Outlet Housing AMO
High-capacity, low-profile, multimedia surface housing capable of supporting up to 12 copper and/or fiber connectors, or 24 small form factor connectors. May be used as a multi-user telecommunications outlet assembly (MUTOA) as specified in TIA/EIA-TSB-75. Provides fiber storage supporting up to 1m of buffered fiber. Features: - Overhead shroud protects connectors - Downward orientation - Label field hidden beneath cover - MUTOA labeling compliant - Cable Routing Drum - Raceway compatible: MT7 and MT8 - Dimensions: 7.15" W (181mm) x 7.53" H (191mm) x 2.3" D (58mm) Brackets & Connectors: - SC bracket with 1 duplex MM/SM SC adapter(AMOBSCD) - ST bracket with 2 MM/SM ST adapters (AMOBST2) - Bracket loaded with LC quad adapter (AMOLCQ) - Blank bracket (AMOBL10) - Unloaded single jack bracket (AMOBJ10) - Unloaded dual high density jack bracket (AMOB2J10) - Unloaded BNC style bracket (AMOBBN10) - Unloaded F style bracket (AMOBF10) - Unloaded RCA connector (AMOBRC10)

High-capacity, low-profile, multimedia surface housing capable of supporting up to 12 copper and/or fiber connectors, or 24 small form factor connectors. May be used as a multi-user telecommunications outlet assembly (MUTOA) as specified in TIA/EIA-TSB-75. Provides fiber storage supporting up to 1m of buffered fiber.
Features:
- Overhead shroud protects connectors
- Downward orientation
- Label field hidden beneath cover - MUTOA labeling compliant
- Cable Routing Drum
- Raceway compatible: MT7 and MT8
- Dimensions: 7.15" W (181mm) x 7.53" H (191mm) x 2.3" D (58mm)
Brackets & Connectors:
- SC bracket with 1 duplex MM/SM SC adapter(AMOBSCD)
- ST bracket with 2 MM/SM ST adapters (AMOBST2)
- Bracket loaded with LC quad adapter (AMOLCQ)
- Blank bracket (AMOBL10)
- Unloaded single jack bracket (AMOBJ10)
- Unloaded dual high density jack bracket (AMOB2J10)
- Unloaded BNC style bracket (AMOBBN10)
- Unloaded F style bracket (AMOBF10)
- Unloaded RCA connector (AMOBRC10)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number AMO
Product Name Hubbell Advanced Multimedia Outlet Housing
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1242518 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Standard Wall Plate - CW-2-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details