TelephoneStuff.com Hubbell Flush Furniture Feed Series Abandonment Plate AP2I

Description
Flush Furniture Feed Series Single Service Abandonment Plate is specifically designed to maintain the fire-rating of the floor. Abandonment Plate Features: - Single Service - Abandonment Plate is used when a through-floor fitting is installed or left in the floor without its corresponding flush service fitting - The plate is secured directly to the remaining through-floor fitting in the floor (PT7FSD) - Complies with UL 514A requirements for scrub water protection - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 square foot of floor area in each span - Cored Hole is 3" Diameter - Conduit Tubes: 3/4" EMT - UL Listed and CSA Certified
Description
Flush Furniture Feed Series Single Service Abandonment Plate is specifically designed to maintain the fire-rating of the floor. Abandonment Plate Features: - Single Service - Abandonment Plate is used when a through-floor fitting is installed or left in the floor without its corresponding flush service fitting - The plate is secured directly to the remaining through-floor fitting in the floor (PT7FSD) - Complies with UL 514A requirements for scrub water protection - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 square foot of floor area in each span - Cored Hole is 3" Diameter - Conduit Tubes: 3/4" EMT - UL Listed and CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Hubbell Flush Furniture Feed Series Abandonment Plate - AP2I - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Flush Furniture Feed Series Abandonment Plate
AP2I
Hubbell Flush Furniture Feed Series Abandonment Plate AP2I
Flush Furniture Feed Series Single Service Abandonment Plate is specifically designed to maintain the fire-rating of the floor. Abandonment Plate Features: - Single Service - Abandonment Plate is used when a through-floor fitting is installed or left in the floor without its corresponding flush service fitting - The plate is secured directly to the remaining through-floor fitting in the floor (PT7FSD) - Complies with UL 514A requirements for scrub water protection - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 square foot of floor area in each span - Cored Hole is 3" Diameter - Conduit Tubes: 3/4" EMT - UL Listed and CSA Certified

Flush Furniture Feed Series Single Service Abandonment Plate is specifically designed to maintain the fire-rating of the floor.
Abandonment Plate Features:
- Single Service
- Abandonment Plate is used when a through-floor fitting is installed or left in the floor without its corresponding flush service fitting
- The plate is secured directly to the remaining through-floor fitting in the floor (PT7FSD)
- Complies with UL 514A requirements for scrub water protection
- Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design)
- Floor Thickness Range: 2 1/4" (over metal deck) to 7"
- UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 square foot of floor area in each span
- Cored Hole is 3" Diameter
- Conduit Tubes: 3/4" EMT
- UL Listed and CSA Certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number AP2I
Product Name Hubbell Flush Furniture Feed Series Abandonment Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418662 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Modular Jack - CON-1B-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details