TelephoneStuff.com Leviton Urea/Nylon 4 Gang Decora/GFCI Wallplate (Package.. 80412

Description
Urea/Nylon 4 Gang Decora/GFCI Wallplate (Package of 2). Wallplate Features: - Decora style four gang wallplate - Features 4 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts - Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box - Non-combustable and easily cleaned - Screws provided - UL Listed and CSA certified - Conforms to NEMA and ANSI standards - Sold as a Package of 2 Wallplates
Description
Urea/Nylon 4 Gang Decora/GFCI Wallplate (Package of 2). Wallplate Features: - Decora style four gang wallplate - Features 4 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts - Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box - Non-combustable and easily cleaned - Screws provided - UL Listed and CSA certified - Conforms to NEMA and ANSI standards - Sold as a Package of 2 Wallplates

Suppliers

Company
Product
Description
Supplier Links
Leviton Urea/Nylon 4 Gang Decora/GFCI Wallplate (Package.. - 80412 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Urea/Nylon 4 Gang Decora/GFCI Wallplate (Package..
80412
Leviton Urea/Nylon 4 Gang Decora/GFCI Wallplate (Package.. 80412
Urea/Nylon 4 Gang Decora/GFCI Wallplate (Package of 2). Wallplate Features: - Decora style four gang wallplate - Features 4 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts - Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box - Non-combustable and easily cleaned - Screws provided - UL Listed and CSA certified - Conforms to NEMA and ANSI standards - Sold as a Package of 2 Wallplates

Urea/Nylon 4 Gang Decora/GFCI Wallplate (Package of 2).
Wallplate Features:
- Decora style four gang wallplate
- Features 4 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts
- Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box
- Non-combustable and easily cleaned
- Screws provided
- UL Listed and CSA certified
- Conforms to NEMA and ANSI standards
- Sold as a Package of 2 Wallplates

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 80412
Product Name Leviton Urea/Nylon 4 Gang Decora/GFCI Wallplate (Package..
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 24SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 9194078 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - VWP-2R-AL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details