TelephoneStuff.com Legrand - Wiremold Walkerflex® Modular Wiring System.. AC8105

Description
Walkerflex® Modular Wiring System Prewired Raised Floor Box is designed to work with power, communications and audio visual devices. Features: - Housings made from formed galvanized steel - Die-cast aluminum cover and flange assembly - 1' modular Walkerflex power adapter - Box Dimensions: 8" (203mm) x 10" (254mm) x 5" (127mm) - Box Depth: 5" deep - Cover Color: Gray - Capacity: 6 gangs - Communication Device: 18 ports wnloaded - Style of Feed: Power adapter
Description
Walkerflex® Modular Wiring System Prewired Raised Floor Box is designed to work with power, communications and audio visual devices. Features: - Housings made from formed galvanized steel - Die-cast aluminum cover and flange assembly - 1' modular Walkerflex power adapter - Box Dimensions: 8" (203mm) x 10" (254mm) x 5" (127mm) - Box Depth: 5" deep - Cover Color: Gray - Capacity: 6 gangs - Communication Device: 18 ports wnloaded - Style of Feed: Power adapter

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold Walkerflex® Modular Wiring System.. - AC8105 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold Walkerflex® Modular Wiring System..
AC8105
Legrand - Wiremold Walkerflex® Modular Wiring System.. AC8105
Walkerflex® Modular Wiring System Prewired Raised Floor Box is designed to work with power, communications and audio visual devices. Features: - Housings made from formed galvanized steel - Die-cast aluminum cover and flange assembly - 1' modular Walkerflex power adapter - Box Dimensions: 8" (203mm) x 10" (254mm) x 5" (127mm) - Box Depth: 5" deep - Cover Color: Gray - Capacity: 6 gangs - Communication Device: 18 ports wnloaded - Style of Feed: Power adapter

Walkerflex® Modular Wiring System Prewired Raised Floor Box is designed to work with power, communications and audio visual devices.
Features:
- Housings made from formed galvanized steel
- Die-cast aluminum cover and flange assembly
- 1' modular Walkerflex power adapter
- Box Dimensions: 8" (203mm) x 10" (254mm) x 5" (127mm)
- Box Depth: 5" deep
- Cover Color: Gray
- Capacity: 6 gangs
- Communication Device: 18 ports wnloaded
- Style of Feed: Power adapter

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number AC8105
Product Name Legrand - Wiremold Walkerflex® Modular Wiring System..
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3014M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684245 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details