TelephoneStuff.com Leviton Decora Plus Snap-On 1 Gang Decora/GFCI Wallplate 80301-S

Description
Decora style single gang wallplate. Features 1 Decora-style opening, ideal for any Leviton Decora insert, including Decora & GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box. Non-combustable and easily cleaned. Screws provided. UL Listed. CSA certified. Conform to NEMA and ANSI standards. Features: - Type: Screwless, Standard Size - Gang: 1 - Material: Poly Carbonate - Mount: Snap-On - Feature: Screwless Subplate - Standards and Certifications:UL/CS A - Warranty:10-Year Limited
Description
Decora style single gang wallplate. Features 1 Decora-style opening, ideal for any Leviton Decora insert, including Decora & GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box. Non-combustable and easily cleaned. Screws provided. UL Listed. CSA certified. Conform to NEMA and ANSI standards. Features: - Type: Screwless, Standard Size - Gang: 1 - Material: Poly Carbonate - Mount: Snap-On - Feature: Screwless Subplate - Standards and Certifications:UL/CS A - Warranty:10-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Leviton Decora Plus Snap-On 1 Gang Decora/GFCI Wallplate - 80301-S - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Decora Plus Snap-On 1 Gang Decora/GFCI Wallplate
80301-S
Leviton Decora Plus Snap-On 1 Gang Decora/GFCI Wallplate 80301-S
Decora style single gang wallplate. Features 1 Decora-style opening, ideal for any Leviton Decora insert, including Decora & GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box. Non-combustable and easily cleaned. Screws provided. UL Listed. CSA certified. Conform to NEMA and ANSI standards. Features: - Type: Screwless, Standard Size - Gang: 1 - Material: Poly Carbonate - Mount: Snap-On - Feature: Screwless Subplate - Standards and Certifications:UL/CS A - Warranty:10-Year Limited

Decora style single gang wallplate. Features 1 Decora-style opening, ideal for any Leviton Decora insert, including Decora & GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box. Non-combustable and easily cleaned. Screws provided. UL Listed. CSA certified. Conform to NEMA and ANSI standards.
Features:
- Type: Screwless, Standard Size
- Gang: 1
- Material: Poly Carbonate
- Mount: Snap-On
- Feature: Screwless Subplate
- Standards and Certifications:UL/CSA
- Warranty:10-Year Limited

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 80301-S
Product Name Leviton Decora Plus Snap-On 1 Gang Decora/GFCI Wallplate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Jumbo Size Textured Finish - 21JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 3418662 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Modular Jack - SC-CJ-MR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details