TelephoneStuff.com Legrand - Wiremold Raised Floor/Wood Floor Box Assembly 861AMDTCBS

Description
Raised Floor/Wood Floor Box Assembly. All communication floor boxes accept up to four UTP connectors. Floor Box Assembly Features: - Slide covers match painted flange colors: gray, black. Aluminum and brass flanges shipped with black slide cover. Brass flange also available with nonmetallic brass-color (AB) slide holder - Die-cast aluminum construction with three 1/2" trade size knockouts; two on the sides and one on the bottom. 18 cu. in. capacity - Requires a 4" diameter hole - Available finishes: - Painted Gray (GY) - Black (BK) - Ivory (VY) - Brushed metal finishes in aluminum (AL) - Brass (BS) - Brass flange with nonmetallic brass-color (AB) Package Contains: - (2) Wiremold Open System adapters - (2) Ortronics® TracJack adapters - (2) Ortronics® Series II adapters
Description
Raised Floor/Wood Floor Box Assembly. All communication floor boxes accept up to four UTP connectors. Floor Box Assembly Features: - Slide covers match painted flange colors: gray, black. Aluminum and brass flanges shipped with black slide cover. Brass flange also available with nonmetallic brass-color (AB) slide holder - Die-cast aluminum construction with three 1/2" trade size knockouts; two on the sides and one on the bottom. 18 cu. in. capacity - Requires a 4" diameter hole - Available finishes: - Painted Gray (GY) - Black (BK) - Ivory (VY) - Brushed metal finishes in aluminum (AL) - Brass (BS) - Brass flange with nonmetallic brass-color (AB) Package Contains: - (2) Wiremold Open System adapters - (2) Ortronics® TracJack adapters - (2) Ortronics® Series II adapters

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Legrand - Wiremold Raised Floor/Wood Floor Box Assembly
861AMDTCBS
Legrand - Wiremold Raised Floor/Wood Floor Box Assembly 861AMDTCBS
Raised Floor/Wood Floor Box Assembly. All communication floor boxes accept up to four UTP connectors. Floor Box Assembly Features: - Slide covers match painted flange colors: gray, black. Aluminum and brass flanges shipped with black slide cover. Brass flange also available with nonmetallic brass-color (AB) slide holder - Die-cast aluminum construction with three 1/2" trade size knockouts; two on the sides and one on the bottom. 18 cu. in. capacity - Requires a 4" diameter hole - Available finishes: - Painted Gray (GY) - Black (BK) - Ivory (VY) - Brushed metal finishes in aluminum (AL) - Brass (BS) - Brass flange with nonmetallic brass-color (AB) Package Contains: - (2) Wiremold Open System adapters - (2) Ortronics® TracJack adapters - (2) Ortronics® Series II adapters

Raised Floor/Wood Floor Box Assembly. All communication
floor boxes accept up to four UTP connectors.
Floor Box Assembly Features:
- Slide covers match painted flange colors: gray, black. Aluminum and brass flanges shipped with black
slide cover. Brass flange also available with nonmetallic
brass-color (AB) slide holder
- Die-cast aluminum construction with three 1/2" trade size knockouts; two on the sides and one on the bottom. 18 cu. in. capacity
- Requires a 4" diameter hole
- Available finishes:
- Painted Gray (GY)
- Black (BK)
- Ivory (VY)
- Brushed metal finishes in aluminum (AL)
- Brass (BS)
- Brass flange with nonmetallic brass-color (AB)
Package Contains:
- (2) Wiremold Open System adapters
- (2) Ortronics® TracJack adapters
- (2) Ortronics® Series II adapters

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 861AMDTCBS
Product Name Legrand - Wiremold Raised Floor/Wood Floor Box Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1485676 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Duplex Receptacle Openings, Two Gang, Brushed Bronze - SB82BZ - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Bronze
View Details
Standard Wall Plate - SB826-PB - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type  Duplex Outlet Cover; Decorator
Material Brass
View Details